L-com, Inc. Slimline Gender Changer, HD26 Female / Female DGBH26F

Description
Dual-purpose slimline high density gender changers allow mismatched D-sub connectors to mate and are panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative. Features Available in all high density D-Sub connector sizes; male/male or female/female genders Gold plated contacts provide reliable connections with repeated mating cycles Fully shielded to protect against EMI (electromagnetic interference) UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through to pass signals through a panel or enclosure Application Bulkhead/enclosure Cable extension Data networking EMI/RFI rich environments
Description
Dual-purpose slimline high density gender changers allow mismatched D-sub connectors to mate and are panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative. Features Available in all high density D-Sub connector sizes; male/male or female/female genders Gold plated contacts provide reliable connections with repeated mating cycles Fully shielded to protect against EMI (electromagnetic interference) UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through to pass signals through a panel or enclosure Application Bulkhead/enclosure Cable extension Data networking EMI/RFI rich environments

Suppliers

Company
Product
Description
Supplier Links
Slimline Gender Changer, HD26 Female / Female - DGBH26F - L-com, Inc.
North Andover, MA, United States
Slimline Gender Changer, HD26 Female / Female
DGBH26F
Slimline Gender Changer, HD26 Female / Female DGBH26F
Dual-purpose slimline high density gender changers allow mismatched D-sub connectors to mate and are panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative. Features Available in all high density D-Sub connector sizes; male/male or female/female genders Gold plated contacts provide reliable connections with repeated mating cycles Fully shielded to protect against EMI (electromagnetic interference) UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through to pass signals through a panel or enclosure Application Bulkhead/enclosure Cable extension Data networking EMI/RFI rich environments

Dual-purpose slimline high density gender changers allow mismatched D-sub connectors to mate and are panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Available in all high density D-Sub connector sizes; male/male or female/female genders
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Fully shielded to protect against EMI (electromagnetic interference)
  • UL grade 94V-0 connector insulator satisfies flammability requirements
  • Wired straight through to pass signals through a panel or enclosure

Application

  • Bulkhead/enclosure
  • Cable extension
  • Data networking
  • EMI/RFI rich environments
Supplier's Site
SLIMLINE GENDER CHANGER, HD26 FEMALE/FEMALE - 70126257 - Allied Electronics, Inc.
Fort Worth, TX, USA
SLIMLINE GENDER CHANGER, HD26 FEMALE/FEMALE
70126257
SLIMLINE GENDER CHANGER, HD26 FEMALE/FEMALE 70126257
SLIMLINE GENDER CHANGER, HD26 FEMALE/FEMALE

SLIMLINE GENDER CHANGER, HD26 FEMALE/FEMALE

Supplier's Site

Technical Specifications

  L-com, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number DGBH26F 70126257
Product Name Slimline Gender Changer, HD26 Female / Female SLIMLINE GENDER CHANGER, HD26 FEMALE/FEMALE
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29500-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
50 Ohm N Connector, N Inline Jack - 190324 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
Power Entry Modules (PEM) - 486-4917-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers