L-com, Inc. SVGA HD15 Plug for Field Termination DGBH15MT1

Description
The DGBH15MT1 field termination male connector provides an easy and convenient way to perform field termination of any SVGA or HD15 cable. Separate connection points are provided for all 15 positions of the connector allowing a DDC compliant termination utilizing pins 9 and 15 as required by the VESA standards. Terminal block design with set screws provides reliable electrical connections utilizing no special tools. The terminal block area is clearly marked making proper termination virtually foolproof. Panel mountable for thickness up to 0.062". Features Easily terminate SVGA/HD15 male connectors in the field, no crimping or soldering required Gold plated contacts provide reliable connections with repeated mating cycles Panel mountable for thicknesses of up to 0.062" Connector is HD15 male Terminal block allows for simple, quick wiring changes Application Video Projection Video Signage PC Monitor applications
Datasheet
Description
The DGBH15MT1 field termination male connector provides an easy and convenient way to perform field termination of any SVGA or HD15 cable. Separate connection points are provided for all 15 positions of the connector allowing a DDC compliant termination utilizing pins 9 and 15 as required by the VESA standards. Terminal block design with set screws provides reliable electrical connections utilizing no special tools. The terminal block area is clearly marked making proper termination virtually foolproof. Panel mountable for thickness up to 0.062". Features Easily terminate SVGA/HD15 male connectors in the field, no crimping or soldering required Gold plated contacts provide reliable connections with repeated mating cycles Panel mountable for thicknesses of up to 0.062" Connector is HD15 male Terminal block allows for simple, quick wiring changes Application Video Projection Video Signage PC Monitor applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SVGA HD15 Plug for Field Termination - DGBH15MT1 - L-com, Inc.
North Andover, MA, United States
SVGA HD15 Plug for Field Termination
DGBH15MT1
SVGA HD15 Plug for Field Termination DGBH15MT1
The DGBH15MT1 field termination male connector provides an easy and convenient way to perform field termination of any SVGA or HD15 cable. Separate connection points are provided for all 15 positions of the connector allowing a DDC compliant termination utilizing pins 9 and 15 as required by the VESA standards. Terminal block design with set screws provides reliable electrical connections utilizing no special tools. The terminal block area is clearly marked making proper termination virtually foolproof. Panel mountable for thickness up to 0.062". Features Easily terminate SVGA/HD15 male connectors in the field, no crimping or soldering required Gold plated contacts provide reliable connections with repeated mating cycles Panel mountable for thicknesses of up to 0.062" Connector is HD15 male Terminal block allows for simple, quick wiring changes Application Video Projection Video Signage PC Monitor applications

The DGBH15MT1 field termination male connector provides an easy and convenient way to perform field termination of any SVGA or HD15 cable. Separate connection points are provided for all 15 positions of the connector allowing a DDC compliant termination utilizing pins 9 and 15 as required by the VESA standards. Terminal block design with set screws provides reliable electrical connections utilizing no special tools. The terminal block area is clearly marked making proper termination virtually foolproof. Panel mountable for thickness up to 0.062".

Features

  • Easily terminate SVGA/HD15 male connectors in the field, no crimping or soldering required
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Panel mountable for thicknesses of up to 0.062"
  • Connector is HD15 male
  • Terminal block allows for simple, quick wiring changes

Application

  • Video Projection
  • Video Signage
  • PC Monitor applications
Supplier's Site
D Sub Connector, High Density-Hd, Plug, 15 Position; No. Of Contacts L-Com - 21T9639 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, High Density-Hd, Plug, 15 Position; No. Of Contacts L-Com
21T9639
D Sub Connector, High Density-Hd, Plug, 15 Position; No. Of Contacts L-Com 21T9639
D SUB CONNECTOR, HIGH DENSITY-HD, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:-; D Sub Shell Size:DE; Product Range:Field Termination Series; Connector Body Material:-; Contact Material:- RoHS Compliant: Yes

D SUB CONNECTOR, HIGH DENSITY-HD, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:-; D Sub Shell Size:DE; Product Range:Field Termination Series; Connector Body Material:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DGBH15MT1 21T9639
Product Name SVGA HD15 Plug for Field Termination D Sub Connector, High Density-Hd, Plug, 15 Position; No. Of Contacts L-Com
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Plug - SEA-GS-11-DUO - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details