L-com, Inc. Slimline Socket Saver, HD15 Male / Female DGBH15MF

Description
Dual-purpose slimline high density socket savers extend the life by taking the abuse of frequently mated D-sub connectors used on expensive cables and ports. They are also panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative. Features UL grade 94V-0 connector insulator satisfies flammability requirements Fully shielded to protect against EMI (electromagnetic interference) Gold plated contacts provide reliable connections with repeated mating cycles HD15 is often used in VGA adapter applications Wired straight through; Extends the life of frequently mated high density D-Sub connectors Application Bulkhead/enclosure EMI/RFI rich environments Cable extension Data networking
Datasheet
Description
Dual-purpose slimline high density socket savers extend the life by taking the abuse of frequently mated D-sub connectors used on expensive cables and ports. They are also panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative. Features UL grade 94V-0 connector insulator satisfies flammability requirements Fully shielded to protect against EMI (electromagnetic interference) Gold plated contacts provide reliable connections with repeated mating cycles HD15 is often used in VGA adapter applications Wired straight through; Extends the life of frequently mated high density D-Sub connectors Application Bulkhead/enclosure EMI/RFI rich environments Cable extension Data networking
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slimline Socket Saver, HD15 Male / Female - DGBH15MF - L-com, Inc.
North Andover, MA, United States
Slimline Socket Saver, HD15 Male / Female
DGBH15MF
Slimline Socket Saver, HD15 Male / Female DGBH15MF
Dual-purpose slimline high density socket savers extend the life by taking the abuse of frequently mated D-sub connectors used on expensive cables and ports. They are also panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative. Features UL grade 94V-0 connector insulator satisfies flammability requirements Fully shielded to protect against EMI (electromagnetic interference) Gold plated contacts provide reliable connections with repeated mating cycles HD15 is often used in VGA adapter applications Wired straight through; Extends the life of frequently mated high density D-Sub connectors Application Bulkhead/enclosure EMI/RFI rich environments Cable extension Data networking

Dual-purpose slimline high density socket savers extend the life by taking the abuse of frequently mated D-sub connectors used on expensive cables and ports. They are also panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • UL grade 94V-0 connector insulator satisfies flammability requirements
  • Fully shielded to protect against EMI (electromagnetic interference)
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • HD15 is often used in VGA adapter applications
  • Wired straight through; Extends the life of frequently mated high density D-Sub connectors

Application

  • Bulkhead/enclosure
  • EMI/RFI rich environments
  • Cable extension
  • Data networking
Supplier's Site
D-Sub; Adapter; Slimline Socket Saver; HD15 Male/Female - 70126550 - Allied Electronics, Inc.
Fort Worth, TX, USA
D-Sub; Adapter; Slimline Socket Saver; HD15 Male/Female
70126550
D-Sub; Adapter; Slimline Socket Saver; HD15 Male/Female 70126550
D-Sub; Adapter; Slimline Socket Saver; HD15 Male/Female

D-Sub; Adapter; Slimline Socket Saver; HD15 Male/Female

Supplier's Site
D Sub Adapter, 15Male-15Female; D Sub Connector A L-Com - 89M9015 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Adapter, 15Male-15Female; D Sub Connector A L-Com
89M9015
D Sub Adapter, 15Male-15Female; D Sub Connector A L-Com 89M9015
D SUB ADAPTER, 15MALE-15FEMALE; D Sub Connector A:High Density D Sub; Convert From Gender:Plug; Convert From Positions:15Position s; D Sub Connector B:High Density D Sub; Convert To Gender:Receptacle; Convert To Positions:15Position s RoHS Compliant: Yes

D SUB ADAPTER, 15MALE-15FEMALE; D Sub Connector A:High Density D Sub; Convert From Gender:Plug; Convert From Positions:15Positions; D Sub Connector B:High Density D Sub; Convert To Gender:Receptacle; Convert To Positions:15Positions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DGBH15MF 70126550 89M9015
Product Name Slimline Socket Saver, HD15 Male / Female D-Sub; Adapter; Slimline Socket Saver; HD15 Male/Female D Sub Adapter, 15Male-15Female; D Sub Connector A L-Com
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Test -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 0.0 to 3.0 amps
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Strain Relief Sleeve - 111175 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details