L-com, Inc. HD15 Female Connector for Field Termination - Panel Mountable DGBH15FT

Description
The DGBH15FT field termination female connector provides an easy and convenient way to perform field termination of any SVGA or HD15 cable. Separate connection points are provided for all 15 positions of the connector allowing a DDC compliant termination utilizing pins 9 and 15 as required by the VESA standards. Terminal block design with set screws provides reliable electrical connections utilizing no special tools. The terminal block area is clearly marked making proper termination virtually foolproof. Panel mountable for thickness up to 0.062". Features Gold plated contacts provide reliable connections with repeated mating cycles Connector is HD15 female Easily terminate SVGA/HD15 female connectors in the field, no crimping or soldering required Panel mountable for thicknesses of up to 0.062" Terminal block allows for simple, quick wiring changes Application PC Monitor applications Video Projection Video Signage
Datasheet
Description
The DGBH15FT field termination female connector provides an easy and convenient way to perform field termination of any SVGA or HD15 cable. Separate connection points are provided for all 15 positions of the connector allowing a DDC compliant termination utilizing pins 9 and 15 as required by the VESA standards. Terminal block design with set screws provides reliable electrical connections utilizing no special tools. The terminal block area is clearly marked making proper termination virtually foolproof. Panel mountable for thickness up to 0.062". Features Gold plated contacts provide reliable connections with repeated mating cycles Connector is HD15 female Easily terminate SVGA/HD15 female connectors in the field, no crimping or soldering required Panel mountable for thicknesses of up to 0.062" Terminal block allows for simple, quick wiring changes Application PC Monitor applications Video Projection Video Signage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HD15 Female Connector for Field Termination - Panel Mountable - DGBH15FT - L-com, Inc.
North Andover, MA, United States
HD15 Female Connector for Field Termination - Panel Mountable
DGBH15FT
HD15 Female Connector for Field Termination - Panel Mountable DGBH15FT
The DGBH15FT field termination female connector provides an easy and convenient way to perform field termination of any SVGA or HD15 cable. Separate connection points are provided for all 15 positions of the connector allowing a DDC compliant termination utilizing pins 9 and 15 as required by the VESA standards. Terminal block design with set screws provides reliable electrical connections utilizing no special tools. The terminal block area is clearly marked making proper termination virtually foolproof. Panel mountable for thickness up to 0.062". Features Gold plated contacts provide reliable connections with repeated mating cycles Connector is HD15 female Easily terminate SVGA/HD15 female connectors in the field, no crimping or soldering required Panel mountable for thicknesses of up to 0.062" Terminal block allows for simple, quick wiring changes Application PC Monitor applications Video Projection Video Signage

The DGBH15FT field termination female connector provides an easy and convenient way to perform field termination of any SVGA or HD15 cable. Separate connection points are provided for all 15 positions of the connector allowing a DDC compliant termination utilizing pins 9 and 15 as required by the VESA standards. Terminal block design with set screws provides reliable electrical connections utilizing no special tools. The terminal block area is clearly marked making proper termination virtually foolproof. Panel mountable for thickness up to 0.062".

Features

  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Connector is HD15 female
  • Easily terminate SVGA/HD15 female connectors in the field, no crimping or soldering required
  • Panel mountable for thicknesses of up to 0.062"
  • Terminal block allows for simple, quick wiring changes

Application

  • PC Monitor applications
  • Video Projection
  • Video Signage
Supplier's Site
D Sub Connector, High Density-Hd, 15 Position, Receptacle; No. Of Contacts L-Com - 88M3723 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, High Density-Hd, 15 Position, Receptacle; No. Of Contacts L-Com
88M3723
D Sub Connector, High Density-Hd, 15 Position, Receptacle; No. Of Contacts L-Com 88M3723
D SUB CONNECTOR, HIGH DENSITY-HD, 15 POSITION, RECEPTACLE; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Screw; D Sub Shell Size:DE; Product Range:Field Termination Series; Connector Body Material:Metal BodyRoHS Compliant: Yes

D SUB CONNECTOR, HIGH DENSITY-HD, 15 POSITION, RECEPTACLE; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Screw; D Sub Shell Size:DE; Product Range:Field Termination Series; Connector Body Material:Metal BodyRoHS Compliant: Yes

Supplier's Site Datasheet
HD15 (SVGA) FEMALE CONNECTOR FOR FIELD TERMINATION - 70126135 - Allied Electronics, Inc.
Fort Worth, TX, USA
HD15 (SVGA) FEMALE CONNECTOR FOR FIELD TERMINATION
70126135
HD15 (SVGA) FEMALE CONNECTOR FOR FIELD TERMINATION 70126135
HD15 (SVGA) FEMALE CONNECTOR FOR FIELD TERMINATION

HD15 (SVGA) FEMALE CONNECTOR FOR FIELD TERMINATION

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DGBH15FT 88M3723 70126135
Product Name HD15 Female Connector for Field Termination - Panel Mountable D Sub Connector, High Density-Hd, 15 Position, Receptacle; No. Of Contacts L-Com HD15 (SVGA) FEMALE CONNECTOR FOR FIELD TERMINATION
Gender Female / Jack
Connector Type D-Sub Connector D-Sub Connector
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
MINI DIN JACK 9 POSITIONS - 80203-508D9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details