L-com, Inc. DB9 Male Connector for Field Termination DGB9MT1

Description
The DGB9MT1 field termination male connector provides an easy and convenient way to perform field termination of any cable. Separate connection points are provided for all 9 positions of the connector plus the ground. Terminal block design with set screws provides reliable electrical connections utilizing no special tools. The terminal block area is clearly marked making proper termination virtually foolproof. Panel mountable for thickness up to 0.062". Features Connector is DB9 male Gold plated contacts provide reliable connections with repeated mating cycles Panel mountable for thicknesses of up to 0.062" Easily terminate DB9 male connectors in the field, no crimping or soldering required Terminal block allows for simple, quick wiring changes Application Data networks Instrument control Serial data transmission Device management
Datasheet
Description
The DGB9MT1 field termination male connector provides an easy and convenient way to perform field termination of any cable. Separate connection points are provided for all 9 positions of the connector plus the ground. Terminal block design with set screws provides reliable electrical connections utilizing no special tools. The terminal block area is clearly marked making proper termination virtually foolproof. Panel mountable for thickness up to 0.062". Features Connector is DB9 male Gold plated contacts provide reliable connections with repeated mating cycles Panel mountable for thicknesses of up to 0.062" Easily terminate DB9 male connectors in the field, no crimping or soldering required Terminal block allows for simple, quick wiring changes Application Data networks Instrument control Serial data transmission Device management
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DB9 Male Connector for Field Termination - DGB9MT1 - L-com, Inc.
North Andover, MA, United States
DB9 Male Connector for Field Termination
DGB9MT1
DB9 Male Connector for Field Termination DGB9MT1
The DGB9MT1 field termination male connector provides an easy and convenient way to perform field termination of any cable. Separate connection points are provided for all 9 positions of the connector plus the ground. Terminal block design with set screws provides reliable electrical connections utilizing no special tools. The terminal block area is clearly marked making proper termination virtually foolproof. Panel mountable for thickness up to 0.062". Features Connector is DB9 male Gold plated contacts provide reliable connections with repeated mating cycles Panel mountable for thicknesses of up to 0.062" Easily terminate DB9 male connectors in the field, no crimping or soldering required Terminal block allows for simple, quick wiring changes Application Data networks Instrument control Serial data transmission Device management

The DGB9MT1 field termination male connector provides an easy and convenient way to perform field termination of any cable. Separate connection points are provided for all 9 positions of the connector plus the ground. Terminal block design with set screws provides reliable electrical connections utilizing no special tools. The terminal block area is clearly marked making proper termination virtually foolproof. Panel mountable for thickness up to 0.062".

Features

  • Connector is DB9 male
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Panel mountable for thicknesses of up to 0.062"
  • Easily terminate DB9 male connectors in the field, no crimping or soldering required
  • Terminal block allows for simple, quick wiring changes

Application

  • Data networks
  • Instrument control
  • Serial data transmission
  • Device management
Supplier's Site
CONN, DB9M FIELD TERMINATION - 70126849 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONN, DB9M FIELD TERMINATION
70126849
CONN, DB9M FIELD TERMINATION 70126849
CONN, DB9M FIELD TERMINATION

CONN, DB9M FIELD TERMINATION

Supplier's Site
D Sub Connector, Standard, Plug, 9 Position; No. Of Contacts L-Com - 85R5956 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, Plug, 9 Position; No. Of Contacts L-Com
85R5956
D Sub Connector, Standard, Plug, 9 Position; No. Of Contacts L-Com 85R5956
D SUB CONNECTOR, STANDARD, PLUG, 9 POSITION; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Screw; D Sub Shell Size:DE; Product Range:Field Termination Series; Connector Body Material:-; Contact Material:- RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, PLUG, 9 POSITION; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Screw; D Sub Shell Size:DE; Product Range:Field Termination Series; Connector Body Material:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DGB9MT1 70126849 85R5956
Product Name DB9 Male Connector for Field Termination CONN, DB9M FIELD TERMINATION D Sub Connector, Standard, Plug, 9 Position; No. Of Contacts L-Com
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120010 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details