L-com, Inc. Slimline Socket Saver, DB9 Male / Female DGB9MF

Description
Dual-purpose slimline socket savers extend the life by taking the abuse of frequently mated D-sub connectors used on expensive cables and ports. They are also panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative. Features Fully shielded to protect against EMI (electromagnetic interference) Available in all standard D-Sub connector sizes; male to female genders Gold plated contacts provide reliable connections with repeated mating cycles UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through; Extends the life of frequently mated D-Sub connectors Application Bulkhead/enclosure Test lab use R&D
Datasheet
Description
Dual-purpose slimline socket savers extend the life by taking the abuse of frequently mated D-sub connectors used on expensive cables and ports. They are also panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative. Features Fully shielded to protect against EMI (electromagnetic interference) Available in all standard D-Sub connector sizes; male to female genders Gold plated contacts provide reliable connections with repeated mating cycles UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through; Extends the life of frequently mated D-Sub connectors Application Bulkhead/enclosure Test lab use R&D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slimline Socket Saver, DB9 Male / Female - DGB9MF - L-com, Inc.
North Andover, MA, United States
Slimline Socket Saver, DB9 Male / Female
DGB9MF
Slimline Socket Saver, DB9 Male / Female DGB9MF
Dual-purpose slimline socket savers extend the life by taking the abuse of frequently mated D-sub connectors used on expensive cables and ports. They are also panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative. Features Fully shielded to protect against EMI (electromagnetic interference) Available in all standard D-Sub connector sizes; male to female genders Gold plated contacts provide reliable connections with repeated mating cycles UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through; Extends the life of frequently mated D-Sub connectors Application Bulkhead/enclosure Test lab use R&D

Dual-purpose slimline socket savers extend the life by taking the abuse of frequently mated D-sub connectors used on expensive cables and ports. They are also panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Fully shielded to protect against EMI (electromagnetic interference)
  • Available in all standard D-Sub connector sizes; male to female genders
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • UL grade 94V-0 connector insulator satisfies flammability requirements
  • Wired straight through; Extends the life of frequently mated D-Sub connectors

Application

  • Bulkhead/enclosure
  • Test lab use
  • R&D
Supplier's Site
D Sub Adapter, 9Male-9Female; D Sub Connector A L-Com - 61K2600 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Adapter, 9Male-9Female; D Sub Connector A L-Com
61K2600
D Sub Adapter, 9Male-9Female; D Sub Connector A L-Com 61K2600
D SUB ADAPTER, 9MALE-9FEMALE; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:9Positions ; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Convert To Positions:9Positions RoHS Compliant: Yes

D SUB ADAPTER, 9MALE-9FEMALE; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:9Positions; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Convert To Positions:9Positions RoHS Compliant: Yes

Supplier's Site Datasheet
db9 socket saver, male/female - 70127149 - Allied Electronics, Inc.
Fort Worth, TX, USA
db9 socket saver, male/female
70127149
db9 socket saver, male/female 70127149
Extend D-Sub Connector Usage and Avoid Major Repairs

  • Extend D-Sub Connector Usage and Avoid Major Repairs
Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DGB9MF 61K2600 70127149
Product Name Slimline Socket Saver, DB9 Male / Female D Sub Adapter, 9Male-9Female; D Sub Connector A L-Com db9 socket saver, male/female
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50020-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers
50 Ohm TNC Straight Plug - 111161 - PIC Wire & Cable
Specs
Geometry Straight
View Details