L-com, Inc. Slimline Socket Saver, DB37 Male / Female DGB37MF

Description
Dual-purpose slimline socket savers extend the life by taking the abuse of frequently mated D-sub connectors used on expensive cables and ports. They are also panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative. Features Available in all standard D-Sub connector sizes; male to female genders Fully shielded to protect against EMI (electromagnetic interference) Gold plated contacts provide reliable connections with repeated mating cycles UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through; Extends the life of frequently mated D-Sub connectors Application R&D Bulkhead/enclosure Test lab use
Description
Dual-purpose slimline socket savers extend the life by taking the abuse of frequently mated D-sub connectors used on expensive cables and ports. They are also panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative. Features Available in all standard D-Sub connector sizes; male to female genders Fully shielded to protect against EMI (electromagnetic interference) Gold plated contacts provide reliable connections with repeated mating cycles UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through; Extends the life of frequently mated D-Sub connectors Application R&D Bulkhead/enclosure Test lab use

Suppliers

Company
Product
Description
Supplier Links
Slimline Socket Saver, DB37 Male / Female - DGB37MF - L-com, Inc.
North Andover, MA, United States
Slimline Socket Saver, DB37 Male / Female
DGB37MF
Slimline Socket Saver, DB37 Male / Female DGB37MF
Dual-purpose slimline socket savers extend the life by taking the abuse of frequently mated D-sub connectors used on expensive cables and ports. They are also panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative. Features Available in all standard D-Sub connector sizes; male to female genders Fully shielded to protect against EMI (electromagnetic interference) Gold plated contacts provide reliable connections with repeated mating cycles UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through; Extends the life of frequently mated D-Sub connectors Application R&D Bulkhead/enclosure Test lab use

Dual-purpose slimline socket savers extend the life by taking the abuse of frequently mated D-sub connectors used on expensive cables and ports. They are also panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Available in all standard D-Sub connector sizes; male to female genders
  • Fully shielded to protect against EMI (electromagnetic interference)
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • UL grade 94V-0 connector insulator satisfies flammability requirements
  • Wired straight through; Extends the life of frequently mated D-Sub connectors

Application

  • R&D
  • Bulkhead/enclosure
  • Test lab use
Supplier's Site
Adaptor, D-Subminiature; D-Subminiature - 70126172 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adaptor, D-Subminiature; D-Subminiature
70126172
Adaptor, D-Subminiature; D-Subminiature 70126172
Male⁄Female Slimline Socket Saver Adaptors Extend D-Sub Connector Usage and Avoid Major Repairs Slimline socket saver, male⁄female.

Male⁄Female Slimline Socket Saver Adaptors

  • Extend D-Sub Connector Usage and Avoid Major Repairs
    Slimline socket saver, male⁄female.
Supplier's Site
D Sub Adapter, Plug/rcpt, 37Pos; D Sub Connector A L-Com - 89M9025 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Adapter, Plug/rcpt, 37Pos; D Sub Connector A L-Com
89M9025
D Sub Adapter, Plug/rcpt, 37Pos; D Sub Connector A L-Com 89M9025
D SUB ADAPTER, PLUG/RCPT, 37POS; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:37Position s; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Convert To Positions:37Position s RoHS Compliant: Yes

D SUB ADAPTER, PLUG/RCPT, 37POS; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:37Positions; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Convert To Positions:37Positions RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DGB37MF 70126172 89M9025
Product Name Slimline Socket Saver, DB37 Male / Female Adaptor, D-Subminiature; D-Subminiature D Sub Adapter, Plug/rcpt, 37Pos; D Sub Connector A L-Com
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details