L-com, Inc. DB25 Male Connector for Field Termination DGB25MT1

Description
The DGB25MT1 field termination male connector provides an easy and convenient way to perform field termination of any cable. Separate connection points are provided for all 25 positions of the connector plus the ground. Terminal block design with set screws provides reliable electrical connections utilizing no special tools. The terminal block area is clearly marked making proper termination virtually foolproof. Panel mountable for thickness up to 0.062". Features Gold plated contacts provide reliable connections with repeated mating cycles Terminal block allows for simple, quick wiring changes Connector is DB25 male Easily terminate DB25 male connectors in the field, no crimping or soldering required Panel mountable for thicknesses of up to 0.062"
Datasheet
Description
The DGB25MT1 field termination male connector provides an easy and convenient way to perform field termination of any cable. Separate connection points are provided for all 25 positions of the connector plus the ground. Terminal block design with set screws provides reliable electrical connections utilizing no special tools. The terminal block area is clearly marked making proper termination virtually foolproof. Panel mountable for thickness up to 0.062". Features Gold plated contacts provide reliable connections with repeated mating cycles Terminal block allows for simple, quick wiring changes Connector is DB25 male Easily terminate DB25 male connectors in the field, no crimping or soldering required Panel mountable for thicknesses of up to 0.062"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DB25 Male Connector for Field Termination - DGB25MT1 - L-com, Inc.
North Andover, MA, United States
DB25 Male Connector for Field Termination
DGB25MT1
DB25 Male Connector for Field Termination DGB25MT1
The DGB25MT1 field termination male connector provides an easy and convenient way to perform field termination of any cable. Separate connection points are provided for all 25 positions of the connector plus the ground. Terminal block design with set screws provides reliable electrical connections utilizing no special tools. The terminal block area is clearly marked making proper termination virtually foolproof. Panel mountable for thickness up to 0.062". Features Gold plated contacts provide reliable connections with repeated mating cycles Terminal block allows for simple, quick wiring changes Connector is DB25 male Easily terminate DB25 male connectors in the field, no crimping or soldering required Panel mountable for thicknesses of up to 0.062"

The DGB25MT1 field termination male connector provides an easy and convenient way to perform field termination of any cable. Separate connection points are provided for all 25 positions of the connector plus the ground. Terminal block design with set screws provides reliable electrical connections utilizing no special tools. The terminal block area is clearly marked making proper termination virtually foolproof. Panel mountable for thickness up to 0.062".

Features

  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Terminal block allows for simple, quick wiring changes
  • Connector is DB25 male
  • Easily terminate DB25 male connectors in the field, no crimping or soldering required
  • Panel mountable for thicknesses of up to 0.062"
Supplier's Site
Interface Connector, D-Sub/tb, 1Kv; No. Of Contacts L-Com - 85R5957 - Newark, An Avnet Company
Chicago, IL, United States
Interface Connector, D-Sub/tb, 1Kv; No. Of Contacts L-Com
85R5957
Interface Connector, D-Sub/tb, 1Kv; No. Of Contacts L-Com 85R5957
INTERFACE CONNECTOR, D-SUB/TB, 1KV; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Screw; D Sub Shell Size:DB; Product Range:Field Termination Series; Connector Body Material:-; Contact Material:- RoHS Compliant: Yes

INTERFACE CONNECTOR, D-SUB/TB, 1KV; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Screw; D Sub Shell Size:DB; Product Range:Field Termination Series; Connector Body Material:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DGB25MT1 85R5957
Product Name DB25 Male Connector for Field Termination Interface Connector, D-Sub/tb, 1Kv; No. Of Contacts L-Com
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28500-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Anderson Power Products
View Details