L-com, Inc. Slimline Socket Saver, DB25 Male / Female DGB25MF

Description
Dual-purpose slimline socket savers extend the life by taking the abuse of frequently mated D-sub connectors used on expensive cables and ports. They are also panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative. Features UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through; Extends the life of frequently mated D-Sub connectors Available in all standard D-Sub connector sizes; male to female genders Fully shielded to protect against EMI (electromagnetic interference) Gold plated contacts provide reliable connections with repeated mating cycles Application Bulkhead/enclosure R&D Test lab use
Datasheet
Description
Dual-purpose slimline socket savers extend the life by taking the abuse of frequently mated D-sub connectors used on expensive cables and ports. They are also panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative. Features UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through; Extends the life of frequently mated D-Sub connectors Available in all standard D-Sub connector sizes; male to female genders Fully shielded to protect against EMI (electromagnetic interference) Gold plated contacts provide reliable connections with repeated mating cycles Application Bulkhead/enclosure R&D Test lab use
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slimline Socket Saver, DB25 Male / Female - DGB25MF - L-com, Inc.
North Andover, MA, United States
Slimline Socket Saver, DB25 Male / Female
DGB25MF
Slimline Socket Saver, DB25 Male / Female DGB25MF
Dual-purpose slimline socket savers extend the life by taking the abuse of frequently mated D-sub connectors used on expensive cables and ports. They are also panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative. Features UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through; Extends the life of frequently mated D-Sub connectors Available in all standard D-Sub connector sizes; male to female genders Fully shielded to protect against EMI (electromagnetic interference) Gold plated contacts provide reliable connections with repeated mating cycles Application Bulkhead/enclosure R&D Test lab use

Dual-purpose slimline socket savers extend the life by taking the abuse of frequently mated D-sub connectors used on expensive cables and ports. They are also panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • UL grade 94V-0 connector insulator satisfies flammability requirements
  • Wired straight through; Extends the life of frequently mated D-Sub connectors
  • Available in all standard D-Sub connector sizes; male to female genders
  • Fully shielded to protect against EMI (electromagnetic interference)
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • Bulkhead/enclosure
  • R&D
  • Test lab use
Supplier's Site
D Sub Adapter, 25Male-25Female; D Sub Connector A L-Com - 82H2036 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Adapter, 25Male-25Female; D Sub Connector A L-Com
82H2036
D Sub Adapter, 25Male-25Female; D Sub Connector A L-Com 82H2036
D SUB ADAPTER, 25MALE-25FEMALE; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:25Position s; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Convert To Positions:25Position s RoHS Compliant: Yes

D SUB ADAPTER, 25MALE-25FEMALE; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:25Positions; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Convert To Positions:25Positions RoHS Compliant: Yes

Supplier's Site Datasheet
Adaptor, D-Subminiature; D-Subminiature - 70126171 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adaptor, D-Subminiature; D-Subminiature
70126171
Adaptor, D-Subminiature; D-Subminiature 70126171
Male⁄Female Slimline Socket Saver Adaptors Extend D-Sub Connector Usage and Avoid Major Repairs Slimline socket saver, male⁄female.

Male⁄Female Slimline Socket Saver Adaptors

  • Extend D-Sub Connector Usage and Avoid Major Repairs
    Slimline socket saver, male⁄female.
Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DGB25MF 82H2036 70126171
Product Name Slimline Socket Saver, DB25 Male / Female D Sub Adapter, 25Male-25Female; D Sub Connector A L-Com Adaptor, D-Subminiature; D-Subminiature
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - USB 2.0 Single Port Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details