L-com, Inc. DB25 Female Connector for Field Termination DGB25FT

Description
The DGB25FT field termination female connector provides an easy and convenient way to perform field termination of any cable. Separate connection points are provided for all 25 positions of the connector plus the ground. Terminal block design with set screws provides reliable electrical connections utilizing no special tools. The terminal block area is clearly marked making proper termination virtually foolproof. Panel mountable for thickness up to 0.062". Features Terminal block allows for simple, quick wiring changes Connector style: DB25 female Easily terminate DB25 female connectors in the field, no crimping or soldering required Gold plated contacts provide reliable connections with repeated mating cycles Panel mountable for thicknesses of up to 0.062" Application Data networks Device management Instrument control Serial data transmission
Datasheet
Description
The DGB25FT field termination female connector provides an easy and convenient way to perform field termination of any cable. Separate connection points are provided for all 25 positions of the connector plus the ground. Terminal block design with set screws provides reliable electrical connections utilizing no special tools. The terminal block area is clearly marked making proper termination virtually foolproof. Panel mountable for thickness up to 0.062". Features Terminal block allows for simple, quick wiring changes Connector style: DB25 female Easily terminate DB25 female connectors in the field, no crimping or soldering required Gold plated contacts provide reliable connections with repeated mating cycles Panel mountable for thicknesses of up to 0.062" Application Data networks Device management Instrument control Serial data transmission
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DB25 Female Connector for Field Termination - DGB25FT - L-com, Inc.
North Andover, MA, United States
DB25 Female Connector for Field Termination
DGB25FT
DB25 Female Connector for Field Termination DGB25FT
The DGB25FT field termination female connector provides an easy and convenient way to perform field termination of any cable. Separate connection points are provided for all 25 positions of the connector plus the ground. Terminal block design with set screws provides reliable electrical connections utilizing no special tools. The terminal block area is clearly marked making proper termination virtually foolproof. Panel mountable for thickness up to 0.062". Features Terminal block allows for simple, quick wiring changes Connector style: DB25 female Easily terminate DB25 female connectors in the field, no crimping or soldering required Gold plated contacts provide reliable connections with repeated mating cycles Panel mountable for thicknesses of up to 0.062" Application Data networks Device management Instrument control Serial data transmission

The DGB25FT field termination female connector provides an easy and convenient way to perform field termination of any cable. Separate connection points are provided for all 25 positions of the connector plus the ground. Terminal block design with set screws provides reliable electrical connections utilizing no special tools. The terminal block area is clearly marked making proper termination virtually foolproof. Panel mountable for thickness up to 0.062".

Features

  • Terminal block allows for simple, quick wiring changes
  • Connector style: DB25 female
  • Easily terminate DB25 female connectors in the field, no crimping or soldering required
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Panel mountable for thicknesses of up to 0.062"

Application

  • Data networks
  • Device management
  • Instrument control
  • Serial data transmission
Supplier's Site
CONN, DB25F FIELD TERMINATION - 70126608 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONN, DB25F FIELD TERMINATION
70126608
CONN, DB25F FIELD TERMINATION 70126608
CONN, DB25F FIELD TERMINATION

CONN, DB25F FIELD TERMINATION

Supplier's Site
D Sub Connector, Standard,receptacle, 25 Position; No. Of Contacts L-Com - 03P0412 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard,receptacle, 25 Position; No. Of Contacts L-Com
03P0412
D Sub Connector, Standard,receptacle, 25 Position; No. Of Contacts L-Com 03P0412
D SUB CONNECTOR, STANDARD,RECEPTACLE, 25 POSITION; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Screw; D Sub Shell Size:DB; Product Range:Field Termination Series; Connector Body Material:- RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD,RECEPTACLE, 25 POSITION; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Screw; D Sub Shell Size:DB; Product Range:Field Termination Series; Connector Body Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DGB25FT 70126608 03P0412
Product Name DB25 Female Connector for Field Termination CONN, DB25F FIELD TERMINATION D Sub Connector, Standard,receptacle, 25 Position; No. Of Contacts L-Com
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connectors - 00 Series - LEMO USA, Inc.
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Hospital Grade / Medical; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Right Angle
View Details
Coaxial Adapters - NATB - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Push-in bulkhead connector - NPQH-H-Q8-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details