L-com, Inc. DB15 Male Connector for Field Termination DGB15MT1

Description
The DGB15MT1 field termination male connector provides an easy and convenient way to perform field termination of any cable. Separate connection points are provided for all 15 positions of the connector plus the ground. Terminal block design with set screws provides reliable electrical connections utilizing no special tools. The terminal block area is clearly marked making proper termination virtually foolproof. Panel mountable for thickness up to 0.062". Features Connector is DB15 male Easily terminate DB15 male connectors in the field, no crimping or soldering required Panel mountable for thicknesses of up to 0.062" Terminal block allows for simple, quick wiring changes Gold plated contacts provide reliable connections with repeated mating cycles Application Serial data transmission Data networks Device management Instrument control
Datasheet
Description
The DGB15MT1 field termination male connector provides an easy and convenient way to perform field termination of any cable. Separate connection points are provided for all 15 positions of the connector plus the ground. Terminal block design with set screws provides reliable electrical connections utilizing no special tools. The terminal block area is clearly marked making proper termination virtually foolproof. Panel mountable for thickness up to 0.062". Features Connector is DB15 male Easily terminate DB15 male connectors in the field, no crimping or soldering required Panel mountable for thicknesses of up to 0.062" Terminal block allows for simple, quick wiring changes Gold plated contacts provide reliable connections with repeated mating cycles Application Serial data transmission Data networks Device management Instrument control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DB15 Male Connector for Field Termination - DGB15MT1 - L-com, Inc.
North Andover, MA, United States
DB15 Male Connector for Field Termination
DGB15MT1
DB15 Male Connector for Field Termination DGB15MT1
The DGB15MT1 field termination male connector provides an easy and convenient way to perform field termination of any cable. Separate connection points are provided for all 15 positions of the connector plus the ground. Terminal block design with set screws provides reliable electrical connections utilizing no special tools. The terminal block area is clearly marked making proper termination virtually foolproof. Panel mountable for thickness up to 0.062". Features Connector is DB15 male Easily terminate DB15 male connectors in the field, no crimping or soldering required Panel mountable for thicknesses of up to 0.062" Terminal block allows for simple, quick wiring changes Gold plated contacts provide reliable connections with repeated mating cycles Application Serial data transmission Data networks Device management Instrument control

The DGB15MT1 field termination male connector provides an easy and convenient way to perform field termination of any cable. Separate connection points are provided for all 15 positions of the connector plus the ground. Terminal block design with set screws provides reliable electrical connections utilizing no special tools. The terminal block area is clearly marked making proper termination virtually foolproof. Panel mountable for thickness up to 0.062".

Features

  • Connector is DB15 male
  • Easily terminate DB15 male connectors in the field, no crimping or soldering required
  • Panel mountable for thicknesses of up to 0.062"
  • Terminal block allows for simple, quick wiring changes
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • Serial data transmission
  • Data networks
  • Device management
  • Instrument control
Supplier's Site
D Sub Connector, Standard, Plug, 15 Position; No. Of Contacts L-Com - 21T9638 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, Plug, 15 Position; No. Of Contacts L-Com
21T9638
D Sub Connector, Standard, Plug, 15 Position; No. Of Contacts L-Com 21T9638
D SUB CONNECTOR, STANDARD, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Screw; D Sub Shell Size:DA; Product Range:Field Termination Series; Connector Body Material:-; Contact Material:- RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Screw; D Sub Shell Size:DA; Product Range:Field Termination Series; Connector Body Material:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DGB15MT1 21T9638
Product Name DB15 Male Connector for Field Termination D Sub Connector, Standard, Plug, 15 Position; No. Of Contacts L-Com
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

STAMPED PIN D-SubMINIATURE - 17EHD026SAM030 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Geometry Straight
Termination PCB Mount
View Details
3 suppliers
Din Rail, Channel - 2946-2002-1707-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers