L-com, Inc. Slimline Socket Saver, DB15 Male / Female DGB15MF

Description
Dual-purpose slimline socket savers extend the life by taking the abuse of frequently mated D-sub connectors used on expensive cables and ports. They are also panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative. Features Available in all standard D-Sub connector sizes; male to female genders Gold plated contacts provide reliable connections with repeated mating cycles Wired straight through; Extends the life of frequently mated D-Sub connectors Fully shielded to protect against EMI (electromagnetic interference) UL grade 94V-0 connector insulator satisfies flammability requirements Application R&D Bulkhead/enclosure Test lab use
Datasheet
Description
Dual-purpose slimline socket savers extend the life by taking the abuse of frequently mated D-sub connectors used on expensive cables and ports. They are also panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative. Features Available in all standard D-Sub connector sizes; male to female genders Gold plated contacts provide reliable connections with repeated mating cycles Wired straight through; Extends the life of frequently mated D-Sub connectors Fully shielded to protect against EMI (electromagnetic interference) UL grade 94V-0 connector insulator satisfies flammability requirements Application R&D Bulkhead/enclosure Test lab use
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slimline Socket Saver, DB15 Male / Female - DGB15MF - L-com, Inc.
North Andover, MA, United States
Slimline Socket Saver, DB15 Male / Female
DGB15MF
Slimline Socket Saver, DB15 Male / Female DGB15MF
Dual-purpose slimline socket savers extend the life by taking the abuse of frequently mated D-sub connectors used on expensive cables and ports. They are also panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative. Features Available in all standard D-Sub connector sizes; male to female genders Gold plated contacts provide reliable connections with repeated mating cycles Wired straight through; Extends the life of frequently mated D-Sub connectors Fully shielded to protect against EMI (electromagnetic interference) UL grade 94V-0 connector insulator satisfies flammability requirements Application R&D Bulkhead/enclosure Test lab use

Dual-purpose slimline socket savers extend the life by taking the abuse of frequently mated D-sub connectors used on expensive cables and ports. They are also panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Available in all standard D-Sub connector sizes; male to female genders
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Wired straight through; Extends the life of frequently mated D-Sub connectors
  • Fully shielded to protect against EMI (electromagnetic interference)
  • UL grade 94V-0 connector insulator satisfies flammability requirements

Application

  • R&D
  • Bulkhead/enclosure
  • Test lab use
Supplier's Site
Slimline Socket Saver, DB15 Male / Female - 70126094 - Allied Electronics, Inc.
Fort Worth, TX, USA
Slimline Socket Saver, DB15 Male / Female
70126094
Slimline Socket Saver, DB15 Male / Female 70126094
Extend D-Sub Connector Usage and Avoid Major Repairs

  • Extend D-Sub Connector Usage and Avoid Major Repairs
Supplier's Site
Adapter, D Sub, Male/female, 15 Position; D Sub Connector A L-Com - 89M9024 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, D Sub, Male/female, 15 Position; D Sub Connector A L-Com
89M9024
Adapter, D Sub, Male/female, 15 Position; D Sub Connector A L-Com 89M9024
ADAPTER, D SUB, MALE/FEMALE, 15 POSITION; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:15Position s; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Product Range:D Sub Adapters RoHS Compliant: Yes

ADAPTER, D SUB, MALE/FEMALE, 15 POSITION; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:15Positions; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Product Range:D Sub Adapters RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DGB15MF 70126094 89M9024
Product Name Slimline Socket Saver, DB15 Male / Female Slimline Socket Saver, DB15 Male / Female Adapter, D Sub, Male/female, 15 Position; D Sub Connector A L-Com
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50020-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
50 Ohm HN Connector, HN 90° Plug - 190605 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details