L-com, Inc. DB15 Female Connector for Field Termination DGB15FT

Description
The DGB15FT field termination female connector provides an easy and convenient way to perform field termination of any cable. Separate connection points are provided for all 15 positions of the connector plus the ground. Terminal block design with set screws provides reliable electrical connections utilizing no special tools. The terminal block area is clearly marked making proper termination virtually foolproof. Panel mountable for thickness up to 0.062". Features Panel mountable for thicknesses of up to 0.062" Terminal block allows for simple, quick wiring changes Connector style: DB15 female Easily terminate DB15 female connectors in the field, no crimping or soldering required Gold plated contacts provide reliable connections with repeated mating cycles Application Data networks Serial data transmission Device management Instrument control
Datasheet
Description
The DGB15FT field termination female connector provides an easy and convenient way to perform field termination of any cable. Separate connection points are provided for all 15 positions of the connector plus the ground. Terminal block design with set screws provides reliable electrical connections utilizing no special tools. The terminal block area is clearly marked making proper termination virtually foolproof. Panel mountable for thickness up to 0.062". Features Panel mountable for thicknesses of up to 0.062" Terminal block allows for simple, quick wiring changes Connector style: DB15 female Easily terminate DB15 female connectors in the field, no crimping or soldering required Gold plated contacts provide reliable connections with repeated mating cycles Application Data networks Serial data transmission Device management Instrument control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DB15 Female Connector for Field Termination - DGB15FT - L-com, Inc.
North Andover, MA, United States
DB15 Female Connector for Field Termination
DGB15FT
DB15 Female Connector for Field Termination DGB15FT
The DGB15FT field termination female connector provides an easy and convenient way to perform field termination of any cable. Separate connection points are provided for all 15 positions of the connector plus the ground. Terminal block design with set screws provides reliable electrical connections utilizing no special tools. The terminal block area is clearly marked making proper termination virtually foolproof. Panel mountable for thickness up to 0.062". Features Panel mountable for thicknesses of up to 0.062" Terminal block allows for simple, quick wiring changes Connector style: DB15 female Easily terminate DB15 female connectors in the field, no crimping or soldering required Gold plated contacts provide reliable connections with repeated mating cycles Application Data networks Serial data transmission Device management Instrument control

The DGB15FT field termination female connector provides an easy and convenient way to perform field termination of any cable. Separate connection points are provided for all 15 positions of the connector plus the ground. Terminal block design with set screws provides reliable electrical connections utilizing no special tools. The terminal block area is clearly marked making proper termination virtually foolproof. Panel mountable for thickness up to 0.062".

Features

  • Panel mountable for thicknesses of up to 0.062"
  • Terminal block allows for simple, quick wiring changes
  • Connector style: DB15 female
  • Easily terminate DB15 female connectors in the field, no crimping or soldering required
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • Data networks
  • Serial data transmission
  • Device management
  • Instrument control
Supplier's Site
D Sub Connector, Standard, Receptacle, 15 Position; No. Of Contacts L-Com - 69R7923 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, Receptacle, 15 Position; No. Of Contacts L-Com
69R7923
D Sub Connector, Standard, Receptacle, 15 Position; No. Of Contacts L-Com 69R7923
D SUB CONNECTOR, STANDARD, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:-; D Sub Shell Size:DA; Product Range:Field Termination Series; Connector Body Material:-; Contact Material:-RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:-; D Sub Shell Size:DA; Product Range:Field Termination Series; Connector Body Material:-; Contact Material:-RoHS Compliant: Yes

Supplier's Site Datasheet
CONN, DB15F FIELD TERMINATION - 70126846 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONN, DB15F FIELD TERMINATION
70126846
CONN, DB15F FIELD TERMINATION 70126846
CONN, DB15F FIELD TERMINATION

CONN, DB15F FIELD TERMINATION

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DGB15FT 69R7923 70126846
Product Name DB15 Female Connector for Field Termination D Sub Connector, Standard, Receptacle, 15 Position; No. Of Contacts L-Com CONN, DB15F FIELD TERMINATION
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1124-ABB.1S.275.NTM-ND - DigiKey
Specs
Gender Female / Jack
View Details
2 suppliers
Coaxial Adapters - NAGS - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Contacts - 1377G6 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Cable socket - ASI-SD-FK180 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details