L-com, Inc. Low Profile Right Angle Adapter, HD15 Male / Female, Cable Exit 3 DG90H15MF3

Description
Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Three versions are available for each connector size allowing for cables to exit in opposite directions. Adapters are male to female, fully shielded and are overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application. Features Allows cables to mate at a 90 degree angle to avoid nearby obstructions Gold contact plating provides reliable connections with repeated mating cycles One inch low profile for optimum clearance allowance 100% shielding throughout for protection against EMI/RFI Connector options are DB9, DB15, DB25, DB37 or HD15 male to female with three exit orientations Application D-Sub confined space Enclosure applications OEM applications
Description
Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Three versions are available for each connector size allowing for cables to exit in opposite directions. Adapters are male to female, fully shielded and are overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application. Features Allows cables to mate at a 90 degree angle to avoid nearby obstructions Gold contact plating provides reliable connections with repeated mating cycles One inch low profile for optimum clearance allowance 100% shielding throughout for protection against EMI/RFI Connector options are DB9, DB15, DB25, DB37 or HD15 male to female with three exit orientations Application D-Sub confined space Enclosure applications OEM applications

Suppliers

Company
Product
Description
Supplier Links
Low Profile Right Angle Adapter, HD15 Male / Female, Cable Exit 3 - DG90H15MF3 - L-com, Inc.
North Andover, MA, United States
Low Profile Right Angle Adapter, HD15 Male / Female, Cable Exit 3
DG90H15MF3
Low Profile Right Angle Adapter, HD15 Male / Female, Cable Exit 3 DG90H15MF3
Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Three versions are available for each connector size allowing for cables to exit in opposite directions. Adapters are male to female, fully shielded and are overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application. Features Allows cables to mate at a 90 degree angle to avoid nearby obstructions Gold contact plating provides reliable connections with repeated mating cycles One inch low profile for optimum clearance allowance 100% shielding throughout for protection against EMI/RFI Connector options are DB9, DB15, DB25, DB37 or HD15 male to female with three exit orientations Application D-Sub confined space Enclosure applications OEM applications

Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Three versions are available for each connector size allowing for cables to exit in opposite directions. Adapters are male to female, fully shielded and are overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application.

Features

  • Allows cables to mate at a 90 degree angle to avoid nearby obstructions
  • Gold contact plating provides reliable connections with repeated mating cycles
  • One inch low profile for optimum clearance allowance
  • 100% shielding throughout for protection against EMI/RFI
  • Connector options are DB9, DB15, DB25, DB37 or HD15 male to female with three exit orientations

Application

  • D-Sub confined space
  • Enclosure applications
  • OEM applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number DG90H15MF3
Product Name Low Profile Right Angle Adapter, HD15 Male / Female, Cable Exit 3
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS 26P/36P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details