L-com, Inc. Low Profile Right Angle Adapter, HD15 Male / Female, Cable Exit 2 DG90H15MF2

Description
Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Three versions are available for each connector size allowing for cables to exit in opposite directions. Adapters are male to female, fully shielded and are overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application. Features Allows cables to mate at a 90 degree angle to avoid nearby obstructions Gold contact plating provides reliable connections with repeated mating cycles One inch low profile for optimum clearance allowance 100% shielding throughout for protection against EMI/RFI HD15 is often used in VGA adapter applications Application D-Sub confined space Enclosure applications OEM applications
Datasheet
Description
Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Three versions are available for each connector size allowing for cables to exit in opposite directions. Adapters are male to female, fully shielded and are overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application. Features Allows cables to mate at a 90 degree angle to avoid nearby obstructions Gold contact plating provides reliable connections with repeated mating cycles One inch low profile for optimum clearance allowance 100% shielding throughout for protection against EMI/RFI HD15 is often used in VGA adapter applications Application D-Sub confined space Enclosure applications OEM applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile Right Angle Adapter, HD15 Male / Female, Cable Exit 2 - DG90H15MF2 - L-com, Inc.
North Andover, MA, United States
Low Profile Right Angle Adapter, HD15 Male / Female, Cable Exit 2
DG90H15MF2
Low Profile Right Angle Adapter, HD15 Male / Female, Cable Exit 2 DG90H15MF2
Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Three versions are available for each connector size allowing for cables to exit in opposite directions. Adapters are male to female, fully shielded and are overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application. Features Allows cables to mate at a 90 degree angle to avoid nearby obstructions Gold contact plating provides reliable connections with repeated mating cycles One inch low profile for optimum clearance allowance 100% shielding throughout for protection against EMI/RFI HD15 is often used in VGA adapter applications Application D-Sub confined space Enclosure applications OEM applications

Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Three versions are available for each connector size allowing for cables to exit in opposite directions. Adapters are male to female, fully shielded and are overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application.

Features

  • Allows cables to mate at a 90 degree angle to avoid nearby obstructions
  • Gold contact plating provides reliable connections with repeated mating cycles
  • One inch low profile for optimum clearance allowance
  • 100% shielding throughout for protection against EMI/RFI
  • HD15 is often used in VGA adapter applications

Application

  • D-Sub confined space
  • Enclosure applications
  • OEM applications
Supplier's Site
LOW PROFILE RIGHT ANGLE ADAPTER, HD15 MALE/FEMALE, CABLE EXIT 2 - 70126250 - Allied Electronics, Inc.
Fort Worth, TX, USA
LOW PROFILE RIGHT ANGLE ADAPTER, HD15 MALE/FEMALE, CABLE EXIT 2
70126250
LOW PROFILE RIGHT ANGLE ADAPTER, HD15 MALE/FEMALE, CABLE EXIT 2 70126250
LOW PROFILE RIGHT ANGLE ADAPTER, HD15 MALE/FEMALE, CABLE EXIT 2

LOW PROFILE RIGHT ANGLE ADAPTER, HD15 MALE/FEMALE, CABLE EXIT 2

Supplier's Site
Adapter, High Density D Sub, Plug-Receptacle, 15 Position; D Sub Connector A L-Com - 26M8193 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, High Density D Sub, Plug-Receptacle, 15 Position; D Sub Connector A L-Com
26M8193
Adapter, High Density D Sub, Plug-Receptacle, 15 Position; D Sub Connector A L-Com 26M8193
ADAPTER, HIGH DENSITY D SUB, PLUG-RECEPTACLE, 15 POSITION; D Sub Connector A:High Density D Sub; Convert From Gender:Plug; Convert From Positions:15Position s; D Sub Connector B:High Density D Sub; Convert To Gender:Receptacle RoHS Compliant: Yes

ADAPTER, HIGH DENSITY D SUB, PLUG-RECEPTACLE, 15 POSITION; D Sub Connector A:High Density D Sub; Convert From Gender:Plug; Convert From Positions:15Positions; D Sub Connector B:High Density D Sub; Convert To Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DG90H15MF2 70126250 26M8193
Product Name Low Profile Right Angle Adapter, HD15 Male / Female, Cable Exit 2 LOW PROFILE RIGHT ANGLE ADAPTER, HD15 MALE/FEMALE, CABLE EXIT 2 Adapter, High Density D Sub, Plug-Receptacle, 15 Position; D Sub Connector A L-Com
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Adapters - 1124-1304-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details
3 suppliers
PCB Connectors - NCA-FL4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers