L-com, Inc. Low Profile Right Angle Adapter, DB9 Male / Female, Cable Exit 3 DG909MF3

Description
Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Three versions are available for each connector size allowing for cables to exit in opposite directions. Adapters are male to female, fully shielded and are overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application. Features 100% shielding throughout for protection against EMI/RFI Allows cables to mate at a 90 degree angle to avoid nearby obstructions Connector options are DB9, DB15, DB25, DB37 or HD15 male to female with three exit orientations Gold contact plating provides reliable connections with repeated mating cycles One inch low profile for optimum clearance allowance Application Enclosure applications OEM applications D-Sub confined space
Datasheet
Description
Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Three versions are available for each connector size allowing for cables to exit in opposite directions. Adapters are male to female, fully shielded and are overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application. Features 100% shielding throughout for protection against EMI/RFI Allows cables to mate at a 90 degree angle to avoid nearby obstructions Connector options are DB9, DB15, DB25, DB37 or HD15 male to female with three exit orientations Gold contact plating provides reliable connections with repeated mating cycles One inch low profile for optimum clearance allowance Application Enclosure applications OEM applications D-Sub confined space
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile Right Angle Adapter, DB9 Male / Female, Cable Exit 3 - DG909MF3 - L-com, Inc.
North Andover, MA, United States
Low Profile Right Angle Adapter, DB9 Male / Female, Cable Exit 3
DG909MF3
Low Profile Right Angle Adapter, DB9 Male / Female, Cable Exit 3 DG909MF3
Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Three versions are available for each connector size allowing for cables to exit in opposite directions. Adapters are male to female, fully shielded and are overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application. Features 100% shielding throughout for protection against EMI/RFI Allows cables to mate at a 90 degree angle to avoid nearby obstructions Connector options are DB9, DB15, DB25, DB37 or HD15 male to female with three exit orientations Gold contact plating provides reliable connections with repeated mating cycles One inch low profile for optimum clearance allowance Application Enclosure applications OEM applications D-Sub confined space

Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Three versions are available for each connector size allowing for cables to exit in opposite directions. Adapters are male to female, fully shielded and are overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application.

Features

  • 100% shielding throughout for protection against EMI/RFI
  • Allows cables to mate at a 90 degree angle to avoid nearby obstructions
  • Connector options are DB9, DB15, DB25, DB37 or HD15 male to female with three exit orientations
  • Gold contact plating provides reliable connections with repeated mating cycles
  • One inch low profile for optimum clearance allowance

Application

  • Enclosure applications
  • OEM applications
  • D-Sub confined space
Supplier's Site
ADPT,DB9M/F RA ORIENTATION 3 - 70126573 - Allied Electronics, Inc.
Fort Worth, TX, USA
ADPT,DB9M/F RA ORIENTATION 3
70126573
ADPT,DB9M/F RA ORIENTATION 3 70126573
ADPT,DB9M/F RA ORIENTATION 3

ADPT,DB9M/F RA ORIENTATION 3

Supplier's Site
D Sub Adapter, 9Pos, Plug-Receptacle; D Sub Connector A L-Com - 13T1579 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Adapter, 9Pos, Plug-Receptacle; D Sub Connector A L-Com
13T1579
D Sub Adapter, 9Pos, Plug-Receptacle; D Sub Connector A L-Com 13T1579
D SUB ADAPTER, 9POS, PLUG-RECEPTACLE; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:9Positions ; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Convert To Positions:9Positions RoHS Compliant: Yes

D SUB ADAPTER, 9POS, PLUG-RECEPTACLE; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:9Positions; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Convert To Positions:9Positions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DG909MF3 70126573 13T1579
Product Name Low Profile Right Angle Adapter, DB9 Male / Female, Cable Exit 3 ADPT,DB9M/F RA ORIENTATION 3 D Sub Adapter, 9Pos, Plug-Receptacle; D Sub Connector A L-Com
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCB-MB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Connector/Terminal/Pin - 45077392 - Radwell International
Specs
Gender Male / Plug
View Details