L-com, Inc. Low Profile Right Angle Adapter, DB9 Male / Female, Cable Exit 2 DG909MF2

Description
Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Three versions are available for each connector size allowing for cables to exit in opposite directions. Adapters are male to female, fully shielded and are overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application. Features 100% shielding throughout for protection against EMI/RFI Allows cables to mate at a 90 degree angle to avoid nearby obstructions Gold contact plating provides reliable connections with repeated mating cycles One inch low profile for optimum clearance allowance Connector options are DB9, DB15, DB25, DB37 or HD15 male to female with three exit orientations Application D-Sub confined space Enclosure applications OEM applications
Datasheet
Description
Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Three versions are available for each connector size allowing for cables to exit in opposite directions. Adapters are male to female, fully shielded and are overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application. Features 100% shielding throughout for protection against EMI/RFI Allows cables to mate at a 90 degree angle to avoid nearby obstructions Gold contact plating provides reliable connections with repeated mating cycles One inch low profile for optimum clearance allowance Connector options are DB9, DB15, DB25, DB37 or HD15 male to female with three exit orientations Application D-Sub confined space Enclosure applications OEM applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile Right Angle Adapter, DB9 Male / Female, Cable Exit 2 - DG909MF2 - L-com, Inc.
North Andover, MA, United States
Low Profile Right Angle Adapter, DB9 Male / Female, Cable Exit 2
DG909MF2
Low Profile Right Angle Adapter, DB9 Male / Female, Cable Exit 2 DG909MF2
Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Three versions are available for each connector size allowing for cables to exit in opposite directions. Adapters are male to female, fully shielded and are overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application. Features 100% shielding throughout for protection against EMI/RFI Allows cables to mate at a 90 degree angle to avoid nearby obstructions Gold contact plating provides reliable connections with repeated mating cycles One inch low profile for optimum clearance allowance Connector options are DB9, DB15, DB25, DB37 or HD15 male to female with three exit orientations Application D-Sub confined space Enclosure applications OEM applications

Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Three versions are available for each connector size allowing for cables to exit in opposite directions. Adapters are male to female, fully shielded and are overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application.

Features

  • 100% shielding throughout for protection against EMI/RFI
  • Allows cables to mate at a 90 degree angle to avoid nearby obstructions
  • Gold contact plating provides reliable connections with repeated mating cycles
  • One inch low profile for optimum clearance allowance
  • Connector options are DB9, DB15, DB25, DB37 or HD15 male to female with three exit orientations

Application

  • D-Sub confined space
  • Enclosure applications
  • OEM applications
Supplier's Site
LOW PROFILE RIGHT ANGLE ADAPTER, DB9 MALE/FEMALE, CABLE EXIT 2 - 70126248 - Allied Electronics, Inc.
Fort Worth, TX, USA
LOW PROFILE RIGHT ANGLE ADAPTER, DB9 MALE/FEMALE, CABLE EXIT 2
70126248
LOW PROFILE RIGHT ANGLE ADAPTER, DB9 MALE/FEMALE, CABLE EXIT 2 70126248
LOW PROFILE RIGHT ANGLE ADAPTER, DB9 MALE/FEMALE, CABLE EXIT 2

LOW PROFILE RIGHT ANGLE ADAPTER, DB9 MALE/FEMALE, CABLE EXIT 2

Supplier's Site
D Sub Adapter, 9Male-9Female; D Sub Connector A L-Com - 89M9048 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Adapter, 9Male-9Female; D Sub Connector A L-Com
89M9048
D Sub Adapter, 9Male-9Female; D Sub Connector A L-Com 89M9048
D SUB ADAPTER, 9MALE-9FEMALE; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:9Positions ; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Convert To Positions:9Positions RoHS Compliant: Yes

D SUB ADAPTER, 9MALE-9FEMALE; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:9Positions; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Convert To Positions:9Positions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DG909MF2 70126248 89M9048
Product Name Low Profile Right Angle Adapter, DB9 Male / Female, Cable Exit 2 LOW PROFILE RIGHT ANGLE ADAPTER, DB9 MALE/FEMALE, CABLE EXIT 2 D Sub Adapter, 9Male-9Female; D Sub Connector A L-Com
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1124-1028-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Connectors - NC2-ML2G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Plug - NECU-S-M12G3-HX - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers