L-com, Inc. Premium DB9 right angle male to female Adapter alt orientation DG909MF2-P

Description
Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Adapters are male to female, fully shielded and are solid overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application. Features 100% shielding throughout for protection against EMI/RFI Allows cables to mate at a 90 degree angle to avoid nearby obstructions Gold contact plating provides reliable connections with repeated mating cycles One inch low profile for optimum clearance allowance Application D-Sub confined space OEM applications Enclosure applications
Datasheet
Description
Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Adapters are male to female, fully shielded and are solid overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application. Features 100% shielding throughout for protection against EMI/RFI Allows cables to mate at a 90 degree angle to avoid nearby obstructions Gold contact plating provides reliable connections with repeated mating cycles One inch low profile for optimum clearance allowance Application D-Sub confined space OEM applications Enclosure applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium DB9 right angle male to female Adapter alt orientation - DG909MF2-P - L-com, Inc.
North Andover, MA, United States
Premium DB9 right angle male to female Adapter alt orientation
DG909MF2-P
Premium DB9 right angle male to female Adapter alt orientation DG909MF2-P
Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Adapters are male to female, fully shielded and are solid overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application. Features 100% shielding throughout for protection against EMI/RFI Allows cables to mate at a 90 degree angle to avoid nearby obstructions Gold contact plating provides reliable connections with repeated mating cycles One inch low profile for optimum clearance allowance Application D-Sub confined space OEM applications Enclosure applications

Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Adapters are male to female, fully shielded and are solid overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application.

Features

  • 100% shielding throughout for protection against EMI/RFI
  • Allows cables to mate at a 90 degree angle to avoid nearby obstructions
  • Gold contact plating provides reliable connections with repeated mating cycles
  • One inch low profile for optimum clearance allowance

Application

  • D-Sub confined space
  • OEM applications
  • Enclosure applications
Supplier's Site
D Sub Adapter, Db9 Plug-Rcpt; D Sub Connector A L-Com - 69AC4888 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Adapter, Db9 Plug-Rcpt; D Sub Connector A L-Com
69AC4888
D Sub Adapter, Db9 Plug-Rcpt; D Sub Connector A L-Com 69AC4888
D SUB ADAPTER, DB9 PLUG-RCPT; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:9Positions ; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Convert To Positions:9Positions RoHS Compliant: Yes

D SUB ADAPTER, DB9 PLUG-RCPT; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:9Positions; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Convert To Positions:9Positions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DG909MF2-P 69AC4888
Product Name Premium DB9 right angle male to female Adapter alt orientation D Sub Adapter, Db9 Plug-Rcpt; D Sub Connector A L-Com
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Female Connector - SALE-8925 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details