L-com, Inc. Low Profile Right Angle Adapter, DB37 Male / Female, Cable Exit 1 DG9037MF1

Description
Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Three versions are available for each connector size allowing for cables to exit in opposite directions. Adapters are male to female, fully shielded and are overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application. Features 100% shielding throughout for protection against EMI/RFI Allows cables to mate at a 90 degree angle to avoid nearby obstructions Connector options are DB9, DB15, DB25, DB37 or HD15 male to female with three exit orientations Gold contact plating provides reliable connections with repeated mating cycles One inch low profile for optimum clearance allowance Application Enclosure applications OEM applications D-Sub confined space
Datasheet
Description
Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Three versions are available for each connector size allowing for cables to exit in opposite directions. Adapters are male to female, fully shielded and are overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application. Features 100% shielding throughout for protection against EMI/RFI Allows cables to mate at a 90 degree angle to avoid nearby obstructions Connector options are DB9, DB15, DB25, DB37 or HD15 male to female with three exit orientations Gold contact plating provides reliable connections with repeated mating cycles One inch low profile for optimum clearance allowance Application Enclosure applications OEM applications D-Sub confined space
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile Right Angle Adapter, DB37 Male / Female, Cable Exit 1 - DG9037MF1 - L-com, Inc.
North Andover, MA, United States
Low Profile Right Angle Adapter, DB37 Male / Female, Cable Exit 1
DG9037MF1
Low Profile Right Angle Adapter, DB37 Male / Female, Cable Exit 1 DG9037MF1
Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Three versions are available for each connector size allowing for cables to exit in opposite directions. Adapters are male to female, fully shielded and are overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application. Features 100% shielding throughout for protection against EMI/RFI Allows cables to mate at a 90 degree angle to avoid nearby obstructions Connector options are DB9, DB15, DB25, DB37 or HD15 male to female with three exit orientations Gold contact plating provides reliable connections with repeated mating cycles One inch low profile for optimum clearance allowance Application Enclosure applications OEM applications D-Sub confined space

Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Three versions are available for each connector size allowing for cables to exit in opposite directions. Adapters are male to female, fully shielded and are overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application.

Features

  • 100% shielding throughout for protection against EMI/RFI
  • Allows cables to mate at a 90 degree angle to avoid nearby obstructions
  • Connector options are DB9, DB15, DB25, DB37 or HD15 male to female with three exit orientations
  • Gold contact plating provides reliable connections with repeated mating cycles
  • One inch low profile for optimum clearance allowance

Application

  • Enclosure applications
  • OEM applications
  • D-Sub confined space
Supplier's Site
Adapter, D Sub, Plug-Receptacle, 37 Position; D Sub Connector A L-Com - 13T0815 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, D Sub, Plug-Receptacle, 37 Position; D Sub Connector A L-Com
13T0815
Adapter, D Sub, Plug-Receptacle, 37 Position; D Sub Connector A L-Com 13T0815
ADAPTER, D SUB, PLUG-RECEPTACLE, 37 POSITION; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:37Position s; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Contact Material:- RoHS Compliant: Yes

ADAPTER, D SUB, PLUG-RECEPTACLE, 37 POSITION; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:37Positions; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DG9037MF1 13T0815
Product Name Low Profile Right Angle Adapter, DB37 Male / Female, Cable Exit 1 Adapter, D Sub, Plug-Receptacle, 37 Position; D Sub Connector A L-Com
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL2G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Plug - NECU-S-M8G4-HX - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers