L-com, Inc. Low Profile Right Angle Adapter, DB25 Male / Female, Cable Exit 2 DG9025MF2

Description
Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Three versions are available for each connector size allowing for cables to exit in opposite directions. Adapters are male to female, fully shielded and are overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application. Features Connector options are DB9, DB15, DB25, DB37 or HD15 male to female with three exit orientations 100% shielding throughout for protection against EMI/RFI Allows cables to mate at a 90 degree angle to avoid nearby obstructions Gold contact plating provides reliable connections with repeated mating cycles One inch low profile for optimum clearance allowance Application OEM applications D-Sub confined space Enclosure applications
Description
Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Three versions are available for each connector size allowing for cables to exit in opposite directions. Adapters are male to female, fully shielded and are overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application. Features Connector options are DB9, DB15, DB25, DB37 or HD15 male to female with three exit orientations 100% shielding throughout for protection against EMI/RFI Allows cables to mate at a 90 degree angle to avoid nearby obstructions Gold contact plating provides reliable connections with repeated mating cycles One inch low profile for optimum clearance allowance Application OEM applications D-Sub confined space Enclosure applications

Suppliers

Company
Product
Description
Supplier Links
Low Profile Right Angle Adapter, DB25 Male / Female, Cable Exit 2 - DG9025MF2 - L-com, Inc.
North Andover, MA, United States
Low Profile Right Angle Adapter, DB25 Male / Female, Cable Exit 2
DG9025MF2
Low Profile Right Angle Adapter, DB25 Male / Female, Cable Exit 2 DG9025MF2
Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Three versions are available for each connector size allowing for cables to exit in opposite directions. Adapters are male to female, fully shielded and are overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application. Features Connector options are DB9, DB15, DB25, DB37 or HD15 male to female with three exit orientations 100% shielding throughout for protection against EMI/RFI Allows cables to mate at a 90 degree angle to avoid nearby obstructions Gold contact plating provides reliable connections with repeated mating cycles One inch low profile for optimum clearance allowance Application OEM applications D-Sub confined space Enclosure applications

Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Three versions are available for each connector size allowing for cables to exit in opposite directions. Adapters are male to female, fully shielded and are overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application.

Features

  • Connector options are DB9, DB15, DB25, DB37 or HD15 male to female with three exit orientations
  • 100% shielding throughout for protection against EMI/RFI
  • Allows cables to mate at a 90 degree angle to avoid nearby obstructions
  • Gold contact plating provides reliable connections with repeated mating cycles
  • One inch low profile for optimum clearance allowance

Application

  • OEM applications
  • D-Sub confined space
  • Enclosure applications
Supplier's Site
LOW PROFILE RIGHT ANGLE ADAPTER, DB25 MALE/FEMALE, CABLE EXIT 2 - 70126252 - Allied Electronics, Inc.
Fort Worth, TX, USA
LOW PROFILE RIGHT ANGLE ADAPTER, DB25 MALE/FEMALE, CABLE EXIT 2
70126252
LOW PROFILE RIGHT ANGLE ADAPTER, DB25 MALE/FEMALE, CABLE EXIT 2 70126252
LOW PROFILE RIGHT ANGLE ADAPTER, DB25 MALE/FEMALE, CABLE EXIT 2

LOW PROFILE RIGHT ANGLE ADAPTER, DB25 MALE/FEMALE, CABLE EXIT 2

Supplier's Site

Technical Specifications

  L-com, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number DG9025MF2 70126252
Product Name Low Profile Right Angle Adapter, DB25 Male / Female, Cable Exit 2 LOW PROFILE RIGHT ANGLE ADAPTER, DB25 MALE/FEMALE, CABLE EXIT 2
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1124-1177-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Cable Connectors - NCG-MB-047-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3-BK - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Plug connector - NPQH-D-S12-Q6-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details