L-com, Inc. Low Profile Right Angle Adapter, DB25 Male / Female, Cable Exit 1 DG9025MF1

Description
Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Three versions are available for each connector size allowing for cables to exit in opposite directions. Adapters are male to female, fully shielded and are overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application. Features Connector options are DB9, DB15, DB25, DB37 or HD15 male to female with three exit orientations 100% shielding throughout for protection against EMI/RFI Allows cables to mate at a 90 degree angle to avoid nearby obstructions Gold contact plating provides reliable connections with repeated mating cycles One inch low profile for optimum clearance allowance Application D-Sub confined space OEM applications Enclosure applications
Datasheet
Description
Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Three versions are available for each connector size allowing for cables to exit in opposite directions. Adapters are male to female, fully shielded and are overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application. Features Connector options are DB9, DB15, DB25, DB37 or HD15 male to female with three exit orientations 100% shielding throughout for protection against EMI/RFI Allows cables to mate at a 90 degree angle to avoid nearby obstructions Gold contact plating provides reliable connections with repeated mating cycles One inch low profile for optimum clearance allowance Application D-Sub confined space OEM applications Enclosure applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile Right Angle Adapter, DB25 Male / Female, Cable Exit 1 - DG9025MF1 - L-com, Inc.
North Andover, MA, United States
Low Profile Right Angle Adapter, DB25 Male / Female, Cable Exit 1
DG9025MF1
Low Profile Right Angle Adapter, DB25 Male / Female, Cable Exit 1 DG9025MF1
Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Three versions are available for each connector size allowing for cables to exit in opposite directions. Adapters are male to female, fully shielded and are overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application. Features Connector options are DB9, DB15, DB25, DB37 or HD15 male to female with three exit orientations 100% shielding throughout for protection against EMI/RFI Allows cables to mate at a 90 degree angle to avoid nearby obstructions Gold contact plating provides reliable connections with repeated mating cycles One inch low profile for optimum clearance allowance Application D-Sub confined space OEM applications Enclosure applications

Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Three versions are available for each connector size allowing for cables to exit in opposite directions. Adapters are male to female, fully shielded and are overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application.

Features

  • Connector options are DB9, DB15, DB25, DB37 or HD15 male to female with three exit orientations
  • 100% shielding throughout for protection against EMI/RFI
  • Allows cables to mate at a 90 degree angle to avoid nearby obstructions
  • Gold contact plating provides reliable connections with repeated mating cycles
  • One inch low profile for optimum clearance allowance

Application

  • D-Sub confined space
  • OEM applications
  • Enclosure applications
Supplier's Site
LOW PROFILE RIGHT ANGLE ADAPTER, DB25 MALE/FEMALE, CABLE EXIT 1 - 70126251 - Allied Electronics, Inc.
Fort Worth, TX, USA
LOW PROFILE RIGHT ANGLE ADAPTER, DB25 MALE/FEMALE, CABLE EXIT 1
70126251
LOW PROFILE RIGHT ANGLE ADAPTER, DB25 MALE/FEMALE, CABLE EXIT 1 70126251
LOW PROFILE RIGHT ANGLE ADAPTER, DB25 MALE/FEMALE, CABLE EXIT 1

LOW PROFILE RIGHT ANGLE ADAPTER, DB25 MALE/FEMALE, CABLE EXIT 1

Supplier's Site
D Sub Adapter, 25Pos, Plug-Receptacle; D Sub Connector A L-Com - 84M8669 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Adapter, 25Pos, Plug-Receptacle; D Sub Connector A L-Com
84M8669
D Sub Adapter, 25Pos, Plug-Receptacle; D Sub Connector A L-Com 84M8669
D SUB ADAPTER, 25POS, PLUG-RECEPTACLE; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:25Position s; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Convert To Positions:25Position s RoHS Compliant: Yes

D SUB ADAPTER, 25POS, PLUG-RECEPTACLE; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:25Positions; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Convert To Positions:25Positions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DG9025MF1 70126251 84M8669
Product Name Low Profile Right Angle Adapter, DB25 Male / Female, Cable Exit 1 LOW PROFILE RIGHT ANGLE ADAPTER, DB25 MALE/FEMALE, CABLE EXIT 1 D Sub Adapter, 25Pos, Plug-Receptacle; D Sub Connector A L-Com
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
RF Coaxial Connectors - SMA, SMB, SMC, MCX, MMCX - Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
LOC Male, Crimp Sleeve, RG174/U - 8931 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
View Details