L-com, Inc. Low Profile Right Angle Adapter, DB15 Male / Female, Cable Exit 3 DG9015MF3

Description
Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Three versions are available for each connector size allowing for cables to exit in opposite directions. Adapters are male to female, fully shielded and are overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application. Features 100% shielding throughout for protection against EMI/RFI Allows cables to mate at a 90 degree angle to avoid nearby obstructions Connector options are DB9, DB15, DB25, DB37 or HD15 male to female with three exit orientations Gold contact plating provides reliable connections with repeated mating cycles One inch low profile for optimum clearance allowance Application D-Sub confined space OEM applications Enclosure applications
Datasheet
Description
Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Three versions are available for each connector size allowing for cables to exit in opposite directions. Adapters are male to female, fully shielded and are overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application. Features 100% shielding throughout for protection against EMI/RFI Allows cables to mate at a 90 degree angle to avoid nearby obstructions Connector options are DB9, DB15, DB25, DB37 or HD15 male to female with three exit orientations Gold contact plating provides reliable connections with repeated mating cycles One inch low profile for optimum clearance allowance Application D-Sub confined space OEM applications Enclosure applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile Right Angle Adapter, DB15 Male / Female, Cable Exit 3 - DG9015MF3 - L-com, Inc.
North Andover, MA, United States
Low Profile Right Angle Adapter, DB15 Male / Female, Cable Exit 3
DG9015MF3
Low Profile Right Angle Adapter, DB15 Male / Female, Cable Exit 3 DG9015MF3
Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Three versions are available for each connector size allowing for cables to exit in opposite directions. Adapters are male to female, fully shielded and are overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application. Features 100% shielding throughout for protection against EMI/RFI Allows cables to mate at a 90 degree angle to avoid nearby obstructions Connector options are DB9, DB15, DB25, DB37 or HD15 male to female with three exit orientations Gold contact plating provides reliable connections with repeated mating cycles One inch low profile for optimum clearance allowance Application D-Sub confined space OEM applications Enclosure applications

Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Three versions are available for each connector size allowing for cables to exit in opposite directions. Adapters are male to female, fully shielded and are overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application.

Features

  • 100% shielding throughout for protection against EMI/RFI
  • Allows cables to mate at a 90 degree angle to avoid nearby obstructions
  • Connector options are DB9, DB15, DB25, DB37 or HD15 male to female with three exit orientations
  • Gold contact plating provides reliable connections with repeated mating cycles
  • One inch low profile for optimum clearance allowance

Application

  • D-Sub confined space
  • OEM applications
  • Enclosure applications
Supplier's Site
D Sub Adapter, 15Pos, Plug-Receptacle; D Sub Connector A L-Com - 23T5598 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Adapter, 15Pos, Plug-Receptacle; D Sub Connector A L-Com
23T5598
D Sub Adapter, 15Pos, Plug-Receptacle; D Sub Connector A L-Com 23T5598
D SUB ADAPTER, 15POS, PLUG-RECEPTACLE; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:15Position s; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Convert To Positions:15Position s RoHS Compliant: Yes

D SUB ADAPTER, 15POS, PLUG-RECEPTACLE; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:15Positions; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Convert To Positions:15Positions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DG9015MF3 23T5598
Product Name Low Profile Right Angle Adapter, DB15 Male / Female, Cable Exit 3 D Sub Adapter, 15Pos, Plug-Receptacle; D Sub Connector A L-Com
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details