L-com, Inc. Low Profile Right Angle Adapter, DB15 Male / Female, Cable Exit 2 DG9015MF2

Description
Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Three versions are available for each connector size allowing for cables to exit in opposite directions. Adapters are male to female, fully shielded and are overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application. Features 100% shielding throughout for protection against EMI/RFI Allows cables to mate at a 90 degree angle to avoid nearby obstructions Connector options are DB9, DB15, DB25, DB37 or HD15 male to female with three exit orientations Gold contact plating provides reliable connections with repeated mating cycles One inch low profile for optimum clearance allowance Application D-Sub confined space OEM applications Enclosure applications
Description
Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Three versions are available for each connector size allowing for cables to exit in opposite directions. Adapters are male to female, fully shielded and are overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application. Features 100% shielding throughout for protection against EMI/RFI Allows cables to mate at a 90 degree angle to avoid nearby obstructions Connector options are DB9, DB15, DB25, DB37 or HD15 male to female with three exit orientations Gold contact plating provides reliable connections with repeated mating cycles One inch low profile for optimum clearance allowance Application D-Sub confined space OEM applications Enclosure applications

Suppliers

Company
Product
Description
Supplier Links
Low Profile Right Angle Adapter, DB15 Male / Female, Cable Exit 2 - DG9015MF2 - L-com, Inc.
North Andover, MA, United States
Low Profile Right Angle Adapter, DB15 Male / Female, Cable Exit 2
DG9015MF2
Low Profile Right Angle Adapter, DB15 Male / Female, Cable Exit 2 DG9015MF2
Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Three versions are available for each connector size allowing for cables to exit in opposite directions. Adapters are male to female, fully shielded and are overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application. Features 100% shielding throughout for protection against EMI/RFI Allows cables to mate at a 90 degree angle to avoid nearby obstructions Connector options are DB9, DB15, DB25, DB37 or HD15 male to female with three exit orientations Gold contact plating provides reliable connections with repeated mating cycles One inch low profile for optimum clearance allowance Application D-Sub confined space OEM applications Enclosure applications

Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Three versions are available for each connector size allowing for cables to exit in opposite directions. Adapters are male to female, fully shielded and are overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application.

Features

  • 100% shielding throughout for protection against EMI/RFI
  • Allows cables to mate at a 90 degree angle to avoid nearby obstructions
  • Connector options are DB9, DB15, DB25, DB37 or HD15 male to female with three exit orientations
  • Gold contact plating provides reliable connections with repeated mating cycles
  • One inch low profile for optimum clearance allowance

Application

  • D-Sub confined space
  • OEM applications
  • Enclosure applications
Supplier's Site
ADPT,DB15M/F RA ORIENTATION 2 - 70126840 - Allied Electronics, Inc.
Fort Worth, TX, USA
ADPT,DB15M/F RA ORIENTATION 2
70126840
ADPT,DB15M/F RA ORIENTATION 2 70126840
ADPT,DB15M/F RA ORIENTATION 2

ADPT,DB15M/F RA ORIENTATION 2

Supplier's Site

Technical Specifications

  L-com, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number DG9015MF2 70126840
Product Name Low Profile Right Angle Adapter, DB15 Male / Female, Cable Exit 2 ADPT,DB15M/F RA ORIENTATION 2
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products