L-com, Inc. Low Profile Right Angle Adapter, DB15 Male / Female, Cable Exit 1 DG9015MF1

Description
Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Three versions are available for each connector size allowing for cables to exit in opposite directions. Adapters are male to female, fully shielded and are overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application. Features Gold contact plating provides reliable connections with repeated mating cycles One inch low profile for optimum clearance allowance 100% shielding throughout for protection against EMI/RFI Allows cables to mate at a 90 degree angle to avoid nearby obstructions Connector options are DB9, DB15, DB25, DB37 or HD15 male to female with three exit orientations Application D-Sub confined space Enclosure applications OEM applications
Description
Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Three versions are available for each connector size allowing for cables to exit in opposite directions. Adapters are male to female, fully shielded and are overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application. Features Gold contact plating provides reliable connections with repeated mating cycles One inch low profile for optimum clearance allowance 100% shielding throughout for protection against EMI/RFI Allows cables to mate at a 90 degree angle to avoid nearby obstructions Connector options are DB9, DB15, DB25, DB37 or HD15 male to female with three exit orientations Application D-Sub confined space Enclosure applications OEM applications

Suppliers

Company
Product
Description
Supplier Links
Low Profile Right Angle Adapter, DB15 Male / Female, Cable Exit 1 - DG9015MF1 - L-com, Inc.
North Andover, MA, United States
Low Profile Right Angle Adapter, DB15 Male / Female, Cable Exit 1
DG9015MF1
Low Profile Right Angle Adapter, DB15 Male / Female, Cable Exit 1 DG9015MF1
Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Three versions are available for each connector size allowing for cables to exit in opposite directions. Adapters are male to female, fully shielded and are overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application. Features Gold contact plating provides reliable connections with repeated mating cycles One inch low profile for optimum clearance allowance 100% shielding throughout for protection against EMI/RFI Allows cables to mate at a 90 degree angle to avoid nearby obstructions Connector options are DB9, DB15, DB25, DB37 or HD15 male to female with three exit orientations Application D-Sub confined space Enclosure applications OEM applications

Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Three versions are available for each connector size allowing for cables to exit in opposite directions. Adapters are male to female, fully shielded and are overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application.

Features

  • Gold contact plating provides reliable connections with repeated mating cycles
  • One inch low profile for optimum clearance allowance
  • 100% shielding throughout for protection against EMI/RFI
  • Allows cables to mate at a 90 degree angle to avoid nearby obstructions
  • Connector options are DB9, DB15, DB25, DB37 or HD15 male to female with three exit orientations

Application

  • D-Sub confined space
  • Enclosure applications
  • OEM applications
Supplier's Site
ADPT,DB15M/F RA ORIENTATION 1 - 70126607 - Allied Electronics, Inc.
Fort Worth, TX, USA
ADPT,DB15M/F RA ORIENTATION 1
70126607
ADPT,DB15M/F RA ORIENTATION 1 70126607
ADPT,DB15M/F RA ORIENTATION 1

ADPT,DB15M/F RA ORIENTATION 1

Supplier's Site

Technical Specifications

  L-com, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number DG9015MF1 70126607
Product Name Low Profile Right Angle Adapter, DB15 Male / Female, Cable Exit 1 ADPT,DB15M/F RA ORIENTATION 1
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-Z600-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Plug connector - NPQH-D-S10-Q4-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details