L-com, Inc. Molded AT Adapter, High Profile, DB25 Female / DB9 Male DG259FM-IBM

Description
Convert your existing serial cables to insure a reliable connection between your DCE serial device/modem and your PC's 9 pin serial port by using these adapters. Features 100% shielding, rugged molded backshells and gold plated contacts for the best conductivity. Hex nuts are removable to mate with PC ports having reverse hardware or peripherals with standard hardware. All stock ships same day. Features 100% shielding throughout for protection against EMI/RFI Converts standard serial cables to AT modem wiring Gold contact plating provides reliable connections with repeated mating cycles Molded backshells provide durability Application Modem DCE Serial WAN
Datasheet
Description
Convert your existing serial cables to insure a reliable connection between your DCE serial device/modem and your PC's 9 pin serial port by using these adapters. Features 100% shielding, rugged molded backshells and gold plated contacts for the best conductivity. Hex nuts are removable to mate with PC ports having reverse hardware or peripherals with standard hardware. All stock ships same day. Features 100% shielding throughout for protection against EMI/RFI Converts standard serial cables to AT modem wiring Gold contact plating provides reliable connections with repeated mating cycles Molded backshells provide durability Application Modem DCE Serial WAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded AT Adapter, High Profile, DB25 Female / DB9 Male - DG259FM-IBM - L-com, Inc.
North Andover, MA, United States
Molded AT Adapter, High Profile, DB25 Female / DB9 Male
DG259FM-IBM
Molded AT Adapter, High Profile, DB25 Female / DB9 Male DG259FM-IBM
Convert your existing serial cables to insure a reliable connection between your DCE serial device/modem and your PC's 9 pin serial port by using these adapters. Features 100% shielding, rugged molded backshells and gold plated contacts for the best conductivity. Hex nuts are removable to mate with PC ports having reverse hardware or peripherals with standard hardware. All stock ships same day. Features 100% shielding throughout for protection against EMI/RFI Converts standard serial cables to AT modem wiring Gold contact plating provides reliable connections with repeated mating cycles Molded backshells provide durability Application Modem DCE Serial WAN

Convert your existing serial cables to insure a reliable connection between your DCE serial device/modem and your PC's 9 pin serial port by using these adapters. Features 100% shielding, rugged molded backshells and gold plated contacts for the best conductivity. Hex nuts are removable to mate with PC ports having reverse hardware or peripherals with standard hardware. All stock ships same day.

Features

  • 100% shielding throughout for protection against EMI/RFI
  • Converts standard serial cables to AT modem wiring
  • Gold contact plating provides reliable connections with repeated mating cycles
  • Molded backshells provide durability

Application

  • Modem
  • DCE
  • Serial
  • WAN
Supplier's Site
D Sub Adapter, 25Female-9Male; D Sub Connector A L-Com - 26H1880 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Adapter, 25Female-9Male; D Sub Connector A L-Com
26H1880
D Sub Adapter, 25Female-9Male; D Sub Connector A L-Com 26H1880
D SUB ADAPTER, 25FEMALE-9MALE; D Sub Connector A:Standard D Sub; Convert From Gender:Receptacle; Convert From Positions:25Position s; D Sub Connector B:Standard D Sub; Convert To Gender:Plug; Convert To Positions:9Positions RoHS Compliant: Yes

D SUB ADAPTER, 25FEMALE-9MALE; D Sub Connector A:Standard D Sub; Convert From Gender:Receptacle; Convert From Positions:25Positions; D Sub Connector B:Standard D Sub; Convert To Gender:Plug; Convert To Positions:9Positions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DG259FM-IBM 26H1880
Product Name Molded AT Adapter, High Profile, DB25 Female / DB9 Male D Sub Adapter, 25Female-9Male; D Sub Connector A L-Com
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.4112 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190515A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details