L-com, Inc. Direct Attach Copper (DAC) Passive Cable Assembly, SFP28 to SFP28, Twinax, 25gig, Multi-source Agreement (MSA) Coded, Black, 2.0m DAC-P25GMSA-2M

Description
L-com's DAC-P25GMSA series of Direct Attach Copper cables are designed in accordance to industry standards for applications requiring SFP28 style cables and connectors. They are a cost effective, reliable and versatile way to achieve 25gig service deployments for both current and future networking requirements. These cables utilize standard SFP+ transceivers attached to copper based twinax cable. Both active and passive options are available in speeds of 10G or 25G. Coded for MSA (multi-source agreement), these DAC cables will be compatible with your MSA OEM platform hardware and will fully comply with OEM equipment warranties. Add these cables to your networking, data center, switch or media convertor/extender application for reliable and economical performance. Looking for another coding or type of DAC cable? Contact L-com with your requirements today. Features Passive Direct Attach Copper (DAC) Cable Assembly 25 gigabit rated MSA (multi-source Agreement) coded Built with copper based twinax cable and SFP28 transceivers Commercial operating temperature range of -5°C to +75°C Application Multi-rate fiber channel Data centers Enterprise networks Low power applications Switches and media convertors/extenders
Description
L-com's DAC-P25GMSA series of Direct Attach Copper cables are designed in accordance to industry standards for applications requiring SFP28 style cables and connectors. They are a cost effective, reliable and versatile way to achieve 25gig service deployments for both current and future networking requirements. These cables utilize standard SFP+ transceivers attached to copper based twinax cable. Both active and passive options are available in speeds of 10G or 25G. Coded for MSA (multi-source agreement), these DAC cables will be compatible with your MSA OEM platform hardware and will fully comply with OEM equipment warranties. Add these cables to your networking, data center, switch or media convertor/extender application for reliable and economical performance. Looking for another coding or type of DAC cable? Contact L-com with your requirements today. Features Passive Direct Attach Copper (DAC) Cable Assembly 25 gigabit rated MSA (multi-source Agreement) coded Built with copper based twinax cable and SFP28 transceivers Commercial operating temperature range of -5°C to +75°C Application Multi-rate fiber channel Data centers Enterprise networks Low power applications Switches and media convertors/extenders

Suppliers

Company
Product
Description
Supplier Links
Direct Attach Copper (DAC) Passive Cable Assembly, SFP28 to SFP28, Twinax, 25gig, Multi-source Agreement (MSA) Coded, Black, 2.0m - DAC-P25GMSA-2M - L-com, Inc.
North Andover, MA, United States
Direct Attach Copper (DAC) Passive Cable Assembly, SFP28 to SFP28, Twinax, 25gig, Multi-source Agreement (MSA) Coded, Black, 2.0m
DAC-P25GMSA-2M
Direct Attach Copper (DAC) Passive Cable Assembly, SFP28 to SFP28, Twinax, 25gig, Multi-source Agreement (MSA) Coded, Black, 2.0m DAC-P25GMSA-2M
L-com's DAC-P25GMSA series of Direct Attach Copper cables are designed in accordance to industry standards for applications requiring SFP28 style cables and connectors. They are a cost effective, reliable and versatile way to achieve 25gig service deployments for both current and future networking requirements. These cables utilize standard SFP+ transceivers attached to copper based twinax cable. Both active and passive options are available in speeds of 10G or 25G. Coded for MSA (multi-source agreement), these DAC cables will be compatible with your MSA OEM platform hardware and will fully comply with OEM equipment warranties. Add these cables to your networking, data center, switch or media convertor/extender application for reliable and economical performance. Looking for another coding or type of DAC cable? Contact L-com with your requirements today. Features Passive Direct Attach Copper (DAC) Cable Assembly 25 gigabit rated MSA (multi-source Agreement) coded Built with copper based twinax cable and SFP28 transceivers Commercial operating temperature range of -5°C to +75°C Application Multi-rate fiber channel Data centers Enterprise networks Low power applications Switches and media convertors/extenders

L-com's DAC-P25GMSA series of Direct Attach Copper cables are designed in accordance to industry standards for applications requiring SFP28 style cables and connectors. They are a cost effective, reliable and versatile way to achieve 25gig service deployments for both current and future networking requirements. These cables utilize standard SFP+ transceivers attached to copper based twinax cable. Both active and passive options are available in speeds of 10G or 25G. Coded for MSA (multi-source agreement), these DAC cables will be compatible with your MSA OEM platform hardware and will fully comply with OEM equipment warranties. Add these cables to your networking, data center, switch or media convertor/extender application for reliable and economical performance. Looking for another coding or type of DAC cable? Contact L-com with your requirements today.

Features

  • Passive Direct Attach Copper (DAC) Cable Assembly
  • 25 gigabit rated
  • MSA (multi-source Agreement) coded
  • Built with copper based twinax cable and SFP28 transceivers
  • Commercial operating temperature range of -5°C to +75°C

Application

  • Multi-rate fiber channel
  • Data centers
  • Enterprise networks
  • Low power applications
  • Switches and media convertors/extenders
Supplier's Site
Dac Cable, Passive, 25Gig, Sfp28/sfp28, Msa 2M L-Com - 23AK1395 - Newark, An Avnet Company
Chicago, IL, United States
Dac Cable, Passive, 25Gig, Sfp28/sfp28, Msa 2M L-Com
23AK1395
Dac Cable, Passive, 25Gig, Sfp28/sfp28, Msa 2M L-Com 23AK1395
DAC CABLE, PASSIVE, 25GIG, SFP28/SFP28, MSA 2M

DAC CABLE, PASSIVE, 25GIG, SFP28/SFP28, MSA 2M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number DAC-P25GMSA-2M 23AK1395
Product Name Direct Attach Copper (DAC) Passive Cable Assembly, SFP28 to SFP28, Twinax, 25gig, Multi-source Agreement (MSA) Coded, Black, 2.0m Dac Cable, Passive, 25Gig, Sfp28/sfp28, Msa 2M L-Com
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Adaptation Cable, Collection Cable and Connection Adapter -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Length 0.9843 ft (3 dm)
Connector Type 4-pole 8-36 UNF mini female connector
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NA810 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details