L-com, Inc. Direct Attach Copper (DAC) Passive Cable Assembly, SFP+ to SFP+, Twinax, 10gig, Multi-source Agreement (MSA) Coded, Black, 1.5m DAC-P10GMSA-105M

Description
L-com's DAC-P10GMSA series of Direct Attach Copper cables are designed in accordance to industry standards for applications requiring SFP+ style cables and connectors. They are a cost effective, reliable and versatile way to achieve 10gig service deployments for both current and future networking requirements. These cables utilize standard SFP+ transceivers attached to copper based twinax cable. Both active and passive options are available in speeds of 10G or 25G. Coded for MSA (multi-source agreement), these DAC cables will be compatible with your MSA OEM platform hardware and will fully comply with OEM equipment warranties. Add these cables to your networking, data center, switch or media convertor/extender application for reliable and economical performance. Looking for another coding or type of DAC cable? Contact L-com with your requirements today. Features Passive Direct Attach Copper (DAC) Cable Assembly 10 gigabit rated MSA (multi-source Agreement) coded Built with copper based twinax cable and SFP+ transceivers Commercial operating temperature range of -5°C to +75°C Application Multi-rate fiber channel Data centers Enterprise networks Low power applications Switches and media convertors/extenders
Description
L-com's DAC-P10GMSA series of Direct Attach Copper cables are designed in accordance to industry standards for applications requiring SFP+ style cables and connectors. They are a cost effective, reliable and versatile way to achieve 10gig service deployments for both current and future networking requirements. These cables utilize standard SFP+ transceivers attached to copper based twinax cable. Both active and passive options are available in speeds of 10G or 25G. Coded for MSA (multi-source agreement), these DAC cables will be compatible with your MSA OEM platform hardware and will fully comply with OEM equipment warranties. Add these cables to your networking, data center, switch or media convertor/extender application for reliable and economical performance. Looking for another coding or type of DAC cable? Contact L-com with your requirements today. Features Passive Direct Attach Copper (DAC) Cable Assembly 10 gigabit rated MSA (multi-source Agreement) coded Built with copper based twinax cable and SFP+ transceivers Commercial operating temperature range of -5°C to +75°C Application Multi-rate fiber channel Data centers Enterprise networks Low power applications Switches and media convertors/extenders

Suppliers

Company
Product
Description
Supplier Links
Direct Attach Copper (DAC) Passive Cable Assembly, SFP+ to SFP+, Twinax, 10gig, Multi-source Agreement (MSA) Coded, Black, 1.5m - DAC-P10GMSA-105M - L-com, Inc.
North Andover, MA, United States
Direct Attach Copper (DAC) Passive Cable Assembly, SFP+ to SFP+, Twinax, 10gig, Multi-source Agreement (MSA) Coded, Black, 1.5m
DAC-P10GMSA-105M
Direct Attach Copper (DAC) Passive Cable Assembly, SFP+ to SFP+, Twinax, 10gig, Multi-source Agreement (MSA) Coded, Black, 1.5m DAC-P10GMSA-105M
L-com's DAC-P10GMSA series of Direct Attach Copper cables are designed in accordance to industry standards for applications requiring SFP+ style cables and connectors. They are a cost effective, reliable and versatile way to achieve 10gig service deployments for both current and future networking requirements. These cables utilize standard SFP+ transceivers attached to copper based twinax cable. Both active and passive options are available in speeds of 10G or 25G. Coded for MSA (multi-source agreement), these DAC cables will be compatible with your MSA OEM platform hardware and will fully comply with OEM equipment warranties. Add these cables to your networking, data center, switch or media convertor/extender application for reliable and economical performance. Looking for another coding or type of DAC cable? Contact L-com with your requirements today. Features Passive Direct Attach Copper (DAC) Cable Assembly 10 gigabit rated MSA (multi-source Agreement) coded Built with copper based twinax cable and SFP+ transceivers Commercial operating temperature range of -5°C to +75°C Application Multi-rate fiber channel Data centers Enterprise networks Low power applications Switches and media convertors/extenders

L-com's DAC-P10GMSA series of Direct Attach Copper cables are designed in accordance to industry standards for applications requiring SFP+ style cables and connectors. They are a cost effective, reliable and versatile way to achieve 10gig service deployments for both current and future networking requirements. These cables utilize standard SFP+ transceivers attached to copper based twinax cable. Both active and passive options are available in speeds of 10G or 25G. Coded for MSA (multi-source agreement), these DAC cables will be compatible with your MSA OEM platform hardware and will fully comply with OEM equipment warranties. Add these cables to your networking, data center, switch or media convertor/extender application for reliable and economical performance. Looking for another coding or type of DAC cable? Contact L-com with your requirements today.

Features

  • Passive Direct Attach Copper (DAC) Cable Assembly
  • 10 gigabit rated
  • MSA (multi-source Agreement) coded
  • Built with copper based twinax cable and SFP+ transceivers
  • Commercial operating temperature range of -5°C to +75°C

Application

  • Multi-rate fiber channel
  • Data centers
  • Enterprise networks
  • Low power applications
  • Switches and media convertors/extenders
Supplier's Site
Dac Cable, Passive, 10Gig, Sfp+/sfp+, Msa 1.5M L-Com - 23AK1387 - Newark, An Avnet Company
Chicago, IL, United States
Dac Cable, Passive, 10Gig, Sfp+/sfp+, Msa 1.5M L-Com
23AK1387
Dac Cable, Passive, 10Gig, Sfp+/sfp+, Msa 1.5M L-Com 23AK1387
DAC CABLE, PASSIVE, 10GIG, SFP+/SFP+, MSA 1.5M

DAC CABLE, PASSIVE, 10GIG, SFP+/SFP+, MSA 1.5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number DAC-P10GMSA-105M 23AK1387
Product Name Direct Attach Copper (DAC) Passive Cable Assembly, SFP+ to SFP+, Twinax, 10gig, Multi-source Agreement (MSA) Coded, Black, 1.5m Dac Cable, Passive, 10Gig, Sfp+/sfp+, Msa 1.5M L-Com
Cable Length 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to X100W Mini-Hooks - 1010 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details