L-com, Inc. ICP DAS USB to RS232/422/485 Converter CVTR-I-7561

Description
The I-7561 is a cost-effective module for transferring serial data via USB. It allows you to connect your serial devices to systems that use a USB interface. Connecting the I-7561 to a PC, you get one RS-232/422/485 port. Like the I-7520A, the I-7561 contains "Self-Tuner" chip auto-tunes the Baud Rate and data format to the RS-485 network.The I-7561 module derives its power from the USB port and doesn't need any power adapter. As an authorized ICP DAS reseller, we can bid on RFQ's for any ICP DAS part numbers even if they are not found on our website. Contact your L-com Sales Representative to request a non-obligatory quote. Features 3000 VDC Isolation Protection on the RS-232/422/485 side Automatic RS-485 Direction Control; ESD Protection for the RS-232/422/485 Data Line Driver Supports Windows 98/ME/2000/XP/Vista (32/64-bit)/7 (32/64-bit)/Linux Operating Temperatures, -25 °C to +75 °C Fully Compliant with the USB 1.1/2.0 (High Speed) No External Power Supply required; 35mm DIN Rail Mountable
Description
The I-7561 is a cost-effective module for transferring serial data via USB. It allows you to connect your serial devices to systems that use a USB interface. Connecting the I-7561 to a PC, you get one RS-232/422/485 port. Like the I-7520A, the I-7561 contains "Self-Tuner" chip auto-tunes the Baud Rate and data format to the RS-485 network.The I-7561 module derives its power from the USB port and doesn't need any power adapter. As an authorized ICP DAS reseller, we can bid on RFQ's for any ICP DAS part numbers even if they are not found on our website. Contact your L-com Sales Representative to request a non-obligatory quote. Features 3000 VDC Isolation Protection on the RS-232/422/485 side Automatic RS-485 Direction Control; ESD Protection for the RS-232/422/485 Data Line Driver Supports Windows 98/ME/2000/XP/Vista (32/64-bit)/7 (32/64-bit)/Linux Operating Temperatures, -25 °C to +75 °C Fully Compliant with the USB 1.1/2.0 (High Speed) No External Power Supply required; 35mm DIN Rail Mountable

Suppliers

Company
Product
Description
Supplier Links
ICP DAS USB to RS232/422/485 Converter - CVTR-I-7561 - L-com, Inc.
North Andover, MA, United States
ICP DAS USB to RS232/422/485 Converter
CVTR-I-7561
ICP DAS USB to RS232/422/485 Converter CVTR-I-7561
The I-7561 is a cost-effective module for transferring serial data via USB. It allows you to connect your serial devices to systems that use a USB interface. Connecting the I-7561 to a PC, you get one RS-232/422/485 port. Like the I-7520A, the I-7561 contains "Self-Tuner" chip auto-tunes the Baud Rate and data format to the RS-485 network.The I-7561 module derives its power from the USB port and doesn't need any power adapter. As an authorized ICP DAS reseller, we can bid on RFQ's for any ICP DAS part numbers even if they are not found on our website. Contact your L-com Sales Representative to request a non-obligatory quote. Features 3000 VDC Isolation Protection on the RS-232/422/485 side Automatic RS-485 Direction Control; ESD Protection for the RS-232/422/485 Data Line Driver Supports Windows 98/ME/2000/XP/Vista (32/64-bit)/7 (32/64-bit)/Linux Operating Temperatures, -25 °C to +75 °C Fully Compliant with the USB 1.1/2.0 (High Speed) No External Power Supply required; 35mm DIN Rail Mountable

The I-7561 is a cost-effective module for transferring serial data via USB. It allows you to connect your serial devices to systems that use a USB interface. Connecting the I-7561 to a PC, you get one RS-232/422/485 port. Like the I-7520A, the I-7561 contains "Self-Tuner" chip auto-tunes the Baud Rate and data format to the RS-485 network.The I-7561 module derives its power from the USB port and doesn't need any power adapter. As an authorized ICP DAS reseller, we can bid on RFQ's for any ICP DAS part numbers even if they are not found on our website. Contact your L-com Sales Representative to request a non-obligatory quote.

Features

  • 3000 VDC Isolation Protection on the RS-232/422/485 side
  • Automatic RS-485 Direction Control; ESD Protection for the RS-232/422/485 Data Line
  • Driver Supports Windows 98/ME/2000/XP/Vista (32/64-bit)/7 (32/64-bit)/Linux Operating Temperatures, -25 °C to +75 °C
  • Fully Compliant with the USB 1.1/2.0 (High Speed)
  • No External Power Supply required; 35mm DIN Rail Mountable
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Media Converters
Product Number CVTR-I-7561
Product Name ICP DAS USB to RS232/422/485 Converter
Network RS-232/422/485
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - IMC-754I-SFP-ND - DigiKey
Specs
Form Factor Board
Operating Temperature -40 to 80 C (-40 to 176 F)
Network 10/100
View Details
Signal Powered Fiber Optic Converter - LDM80-S-025 - Dataforth Corporation
Specs
Form Factor Module
Network RS-232/422/485
Connector ST
View Details
Optical Async Mini BitDriver® - 2610 - S.I. Tech, Inc.
Specs
Form Factor Module
Features LED Indicator
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details
Resistive coupler - resistive-coupler - BARTEC
Specs
Operating Temperature -40 to 15.56 C (-40 to 60 F)
View Details