L-com, Inc. ICP DAS Isolated RS-232 to RS485 Converter CVTR-I-7520

Description
Most industrial computer systems provide standard RS-232 serial ports. Though widely accepted, RS-232 has limited transmission speed, range, and networking capabilities. The RS-422 and RS-485 standards overcome these limitations by using differential voltage lines for data and control signals, which transparently converts RS-232 signals into isolated RS-422 or RS-485 signal with no need to change any hardware or software. The I-7520/I-7520A lets you easily build an industrial grade, long-distance communication system using standard PC hardware. The design of the isolation between the I-7520 and the I-7520R/AR is different. If the user wants to supply power from the PLC/PC, the I-7520R/AR should be used, otherwise the isolation will be broken. Refer to the I-7000 bus converter manual for detailed information. Features Auto Switching Baud Rate, 300~115200 bps DIN-Rail Mountable Supports Operating Temperatures from -25 °C ~ +75 °C 3000 VDC Isolation Protection on the RS-485 side ESD Protection for the RS-232/422/485 Data Line Transmission Speed of up to 115200 bps
Datasheet
Description
Most industrial computer systems provide standard RS-232 serial ports. Though widely accepted, RS-232 has limited transmission speed, range, and networking capabilities. The RS-422 and RS-485 standards overcome these limitations by using differential voltage lines for data and control signals, which transparently converts RS-232 signals into isolated RS-422 or RS-485 signal with no need to change any hardware or software. The I-7520/I-7520A lets you easily build an industrial grade, long-distance communication system using standard PC hardware. The design of the isolation between the I-7520 and the I-7520R/AR is different. If the user wants to supply power from the PLC/PC, the I-7520R/AR should be used, otherwise the isolation will be broken. Refer to the I-7000 bus converter manual for detailed information. Features Auto Switching Baud Rate, 300~115200 bps DIN-Rail Mountable Supports Operating Temperatures from -25 °C ~ +75 °C 3000 VDC Isolation Protection on the RS-485 side ESD Protection for the RS-232/422/485 Data Line Transmission Speed of up to 115200 bps
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ICP DAS Isolated RS-232 to RS485 Converter - CVTR-I-7520 - L-com, Inc.
North Andover, MA, United States
ICP DAS Isolated RS-232 to RS485 Converter
CVTR-I-7520
ICP DAS Isolated RS-232 to RS485 Converter CVTR-I-7520
Most industrial computer systems provide standard RS-232 serial ports. Though widely accepted, RS-232 has limited transmission speed, range, and networking capabilities. The RS-422 and RS-485 standards overcome these limitations by using differential voltage lines for data and control signals, which transparently converts RS-232 signals into isolated RS-422 or RS-485 signal with no need to change any hardware or software. The I-7520/I-7520A lets you easily build an industrial grade, long-distance communication system using standard PC hardware. The design of the isolation between the I-7520 and the I-7520R/AR is different. If the user wants to supply power from the PLC/PC, the I-7520R/AR should be used, otherwise the isolation will be broken. Refer to the I-7000 bus converter manual for detailed information. Features Auto Switching Baud Rate, 300~115200 bps DIN-Rail Mountable Supports Operating Temperatures from -25 °C ~ +75 °C 3000 VDC Isolation Protection on the RS-485 side ESD Protection for the RS-232/422/485 Data Line Transmission Speed of up to 115200 bps

Most industrial computer systems provide standard RS-232 serial ports. Though widely accepted, RS-232 has limited transmission speed, range, and networking capabilities. The RS-422 and RS-485 standards overcome these limitations by using differential voltage lines for data and control signals, which transparently converts RS-232 signals into isolated RS-422 or RS-485 signal with no need to change any hardware or software. The I-7520/I-7520A lets you easily build an industrial grade, long-distance communication system using standard PC hardware. The design of the isolation between the I-7520 and the I-7520R/AR is different. If the user wants to supply power from the PLC/PC, the I-7520R/AR should be used, otherwise the isolation will be broken. Refer to the I-7000 bus converter manual for detailed information.

Features

  • Auto Switching Baud Rate, 300~115200 bps
  • DIN-Rail Mountable Supports Operating Temperatures from -25 °C ~ +75 °C
  • 3000 VDC Isolation Protection on the RS-485 side
  • ESD Protection for the RS-232/422/485 Data Line
  • Transmission Speed of up to 115200 bps
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Network Media Converters
Product Number CVTR-I-7520
Product Name ICP DAS Isolated RS-232 to RS485 Converter
Network RS-232/422/485
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - 2084-IMC-350-M8ST-PS-A-ND - DigiKey
Specs
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network 100Base-FX
Connector ST
View Details
Media Converter - MEERKAT™ - LEMO USA, Inc.
Specs
Form Factor Module
Features LED Indicator
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
RS422 Optical Bit Driver® Pt-Pt - 2106 - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Ethernet Media Converters - 2864639 - RS Components, Ltd.
Specs
Operating Temperature 40 C (104 F)
Connector RJ-45; RJ45
View Details