L-com, Inc. 3 Line RGB Component RCA Cable Male / Male, 6.0 ft CVR3MM-6

Description
These assemblies utilize premium grade 75 Ohm coaxial cable and gold plated connectors to assure optimum transmission of the component video signal. Coaxial cable is color coded with Red, Green, and Blue lines for ease of use. Bundled in a single jacket with molded strain relief providing a rugged yet compact assembly. Available in 6 standard lengths from 2 to 25 feet. Features Fully molded strain reliefs produce a durable assembly Integrated three line 75 Ohm cable design provides an easy to use, neat cable configuration Used for the transmission of component video signal Available in 6 standard lengths from 2 to 25 ft Three 75 Ohm coaxial cables assure high quality video signal Application Analog video applications Component video RGB
Description
These assemblies utilize premium grade 75 Ohm coaxial cable and gold plated connectors to assure optimum transmission of the component video signal. Coaxial cable is color coded with Red, Green, and Blue lines for ease of use. Bundled in a single jacket with molded strain relief providing a rugged yet compact assembly. Available in 6 standard lengths from 2 to 25 feet. Features Fully molded strain reliefs produce a durable assembly Integrated three line 75 Ohm cable design provides an easy to use, neat cable configuration Used for the transmission of component video signal Available in 6 standard lengths from 2 to 25 ft Three 75 Ohm coaxial cables assure high quality video signal Application Analog video applications Component video RGB

Suppliers

Company
Product
Description
Supplier Links
3 Line RGB Component RCA Cable Male / Male, 6.0 ft - CVR3MM-6 - L-com, Inc.
North Andover, MA, United States
3 Line RGB Component RCA Cable Male / Male, 6.0 ft
CVR3MM-6
3 Line RGB Component RCA Cable Male / Male, 6.0 ft CVR3MM-6
These assemblies utilize premium grade 75 Ohm coaxial cable and gold plated connectors to assure optimum transmission of the component video signal. Coaxial cable is color coded with Red, Green, and Blue lines for ease of use. Bundled in a single jacket with molded strain relief providing a rugged yet compact assembly. Available in 6 standard lengths from 2 to 25 feet. Features Fully molded strain reliefs produce a durable assembly Integrated three line 75 Ohm cable design provides an easy to use, neat cable configuration Used for the transmission of component video signal Available in 6 standard lengths from 2 to 25 ft Three 75 Ohm coaxial cables assure high quality video signal Application Analog video applications Component video RGB

These assemblies utilize premium grade 75 Ohm coaxial cable and gold plated connectors to assure optimum transmission of the component video signal. Coaxial cable is color coded with Red, Green, and Blue lines for ease of use. Bundled in a single jacket with molded strain relief providing a rugged yet compact assembly. Available in 6 standard lengths from 2 to 25 feet.

Features

  • Fully molded strain reliefs produce a durable assembly
  • Integrated three line 75 Ohm cable design provides an easy to use, neat cable configuration
  • Used for the transmission of component video signal
  • Available in 6 standard lengths from 2 to 25 ft
  • Three 75 Ohm coaxial cables assure high quality video signal

Application

  • Analog video applications
  • Component video
  • RGB
Supplier's Site
Ca Ycbcr Video 3 Rca M/m 6 L-Com - 78R8776 - Newark, An Avnet Company
Chicago, IL, United States
Ca Ycbcr Video 3 Rca M/m 6 L-Com
78R8776
Ca Ycbcr Video 3 Rca M/m 6 L-Com 78R8776
CA YCBCR VIDEO 3 RCA M/M 6

CA YCBCR VIDEO 3 RCA M/M 6

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CVR3MM-6 78R8776
Product Name 3 Line RGB Component RCA Cable Male / Male, 6.0 ft Ca Ycbcr Video 3 Rca M/m 6 L-Com
Application Audio; Video Video
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
ZK2000-2124-3xxx | Sensor cable, PVC, 3 x 0.25 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - TMT4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-3340/403-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers