L-com, Inc. 3 Line RGB Component RCA Cable Male / Male, 2.0 ft CVR3MM-2

Description
These assemblies utilize premium grade 75 Ohm coaxial cable and gold plated connectors to assure optimum transmission of the component video signal. Coaxial cable is color coded with Red, Green, and Blue lines for ease of use. Bundled in a single jacket with molded strain relief providing a rugged yet compact assembly. Available in 6 standard lengths from 2 to 25 feet. Features Integrated three line 75 Ohm cable design provides an easy to use, neat cable configuration Used for the transmission of component video signal Available in 6 standard lengths from 2 to 25 ft Fully molded strain reliefs produce a durable assembly Three 75 Ohm coaxial cables assure high quality video signal Application Analog video applications RGB Component video
Description
These assemblies utilize premium grade 75 Ohm coaxial cable and gold plated connectors to assure optimum transmission of the component video signal. Coaxial cable is color coded with Red, Green, and Blue lines for ease of use. Bundled in a single jacket with molded strain relief providing a rugged yet compact assembly. Available in 6 standard lengths from 2 to 25 feet. Features Integrated three line 75 Ohm cable design provides an easy to use, neat cable configuration Used for the transmission of component video signal Available in 6 standard lengths from 2 to 25 ft Fully molded strain reliefs produce a durable assembly Three 75 Ohm coaxial cables assure high quality video signal Application Analog video applications RGB Component video

Suppliers

Company
Product
Description
Supplier Links
3 Line RGB Component RCA Cable Male / Male, 2.0 ft - CVR3MM-2 - L-com, Inc.
North Andover, MA, United States
3 Line RGB Component RCA Cable Male / Male, 2.0 ft
CVR3MM-2
3 Line RGB Component RCA Cable Male / Male, 2.0 ft CVR3MM-2
These assemblies utilize premium grade 75 Ohm coaxial cable and gold plated connectors to assure optimum transmission of the component video signal. Coaxial cable is color coded with Red, Green, and Blue lines for ease of use. Bundled in a single jacket with molded strain relief providing a rugged yet compact assembly. Available in 6 standard lengths from 2 to 25 feet. Features Integrated three line 75 Ohm cable design provides an easy to use, neat cable configuration Used for the transmission of component video signal Available in 6 standard lengths from 2 to 25 ft Fully molded strain reliefs produce a durable assembly Three 75 Ohm coaxial cables assure high quality video signal Application Analog video applications RGB Component video

These assemblies utilize premium grade 75 Ohm coaxial cable and gold plated connectors to assure optimum transmission of the component video signal. Coaxial cable is color coded with Red, Green, and Blue lines for ease of use. Bundled in a single jacket with molded strain relief providing a rugged yet compact assembly. Available in 6 standard lengths from 2 to 25 feet.

Features

  • Integrated three line 75 Ohm cable design provides an easy to use, neat cable configuration
  • Used for the transmission of component video signal
  • Available in 6 standard lengths from 2 to 25 ft
  • Fully molded strain reliefs produce a durable assembly
  • Three 75 Ohm coaxial cables assure high quality video signal

Application

  • Analog video applications
  • RGB
  • Component video
Supplier's Site
Ca Ycbcr Video 3 Rca M/m 2 L-Com - 23T5554 - Newark, An Avnet Company
Chicago, IL, United States
Ca Ycbcr Video 3 Rca M/m 2 L-Com
23T5554
Ca Ycbcr Video 3 Rca M/m 2 L-Com 23T5554
CA YCBCR VIDEO 3 RCA M/M 2

CA YCBCR VIDEO 3 RCA M/M 2

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CVR3MM-2 23T5554
Product Name 3 Line RGB Component RCA Cable Male / Male, 2.0 ft Ca Ycbcr Video 3 Rca M/m 2 L-Com
Application Audio; Video Video
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-3033/103-600 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 19.69 ft (60 dm)
View Details
Accessories, Gate leads - GATELEAD PB34-70 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details