L-com, Inc. 3 Line RGB Component RCA Cable Male / Male, 12.0 ft CVR3MM-12

Description
These assemblies utilize premium grade 75 Ohm coaxial cable and gold plated connectors to assure optimum transmission of the component video signal. Coaxial cable is color coded with Red, Green, and Blue lines for ease of use. Bundled in a single jacket with molded strain relief providing a rugged yet compact assembly. Available in 6 standard lengths from 2 to 25 feet. Features Available in 6 standard lengths from 2 to 25 ft Fully molded strain reliefs produce a durable assembly Integrated three line 75 Ohm cable design provides an easy to use, neat cable configuration Three 75 Ohm coaxial cables assure high quality video signal Used for the transmission of component video signal Application Component video Analog video applications RGB
Description
These assemblies utilize premium grade 75 Ohm coaxial cable and gold plated connectors to assure optimum transmission of the component video signal. Coaxial cable is color coded with Red, Green, and Blue lines for ease of use. Bundled in a single jacket with molded strain relief providing a rugged yet compact assembly. Available in 6 standard lengths from 2 to 25 feet. Features Available in 6 standard lengths from 2 to 25 ft Fully molded strain reliefs produce a durable assembly Integrated three line 75 Ohm cable design provides an easy to use, neat cable configuration Three 75 Ohm coaxial cables assure high quality video signal Used for the transmission of component video signal Application Component video Analog video applications RGB

Suppliers

Company
Product
Description
Supplier Links
3 Line RGB Component RCA Cable Male / Male, 12.0 ft - CVR3MM-12 - L-com, Inc.
North Andover, MA, United States
3 Line RGB Component RCA Cable Male / Male, 12.0 ft
CVR3MM-12
3 Line RGB Component RCA Cable Male / Male, 12.0 ft CVR3MM-12
These assemblies utilize premium grade 75 Ohm coaxial cable and gold plated connectors to assure optimum transmission of the component video signal. Coaxial cable is color coded with Red, Green, and Blue lines for ease of use. Bundled in a single jacket with molded strain relief providing a rugged yet compact assembly. Available in 6 standard lengths from 2 to 25 feet. Features Available in 6 standard lengths from 2 to 25 ft Fully molded strain reliefs produce a durable assembly Integrated three line 75 Ohm cable design provides an easy to use, neat cable configuration Three 75 Ohm coaxial cables assure high quality video signal Used for the transmission of component video signal Application Component video Analog video applications RGB

These assemblies utilize premium grade 75 Ohm coaxial cable and gold plated connectors to assure optimum transmission of the component video signal. Coaxial cable is color coded with Red, Green, and Blue lines for ease of use. Bundled in a single jacket with molded strain relief providing a rugged yet compact assembly. Available in 6 standard lengths from 2 to 25 feet.

Features

  • Available in 6 standard lengths from 2 to 25 ft
  • Fully molded strain reliefs produce a durable assembly
  • Integrated three line 75 Ohm cable design provides an easy to use, neat cable configuration
  • Three 75 Ohm coaxial cables assure high quality video signal
  • Used for the transmission of component video signal

Application

  • Component video
  • Analog video applications
  • RGB
Supplier's Site
Ca Ycbcr Video 3 Rca M/m 12 L-Com - 23T5553 - Newark, An Avnet Company
Chicago, IL, United States
Ca Ycbcr Video 3 Rca M/m 12 L-Com
23T5553
Ca Ycbcr Video 3 Rca M/m 12 L-Com 23T5553
CA YCBCR VIDEO 3 RCA M/M 12

CA YCBCR VIDEO 3 RCA M/M 12

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CVR3MM-12 23T5553
Product Name 3 Line RGB Component RCA Cable Male / Male, 12.0 ft Ca Ycbcr Video 3 Rca M/m 12 L-Com
Application Audio; Video Video
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, M18 Plug-Free End, 20Ft Rohs Compliant Sensata/bei Sensors - 74AJ9832 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-2300/602-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers