L-com, Inc. Super Thin KVM Cable, Male/Female 10.0 ft CTLKVMF-10T

Description
These KVM cable assemblies combine the flexibility and low profile of our Super Thin cable with the convenience of our integrated KVM cables. Constructed with a revolutionary cable design that contains 3 ultra thin coaxial lines for superior video performance and measures less than .18" diameter. The video, keyboard and mouse lines are bonded ribbon style providing users with easy to manage cabling solutions. Supplied with interchangeable hex standoffs that permit panel mounting and easy hardware matching in the field. Available in 5 standard lengths from 5 to 50 feet. Features Available in 5 standard lengths from 5 to 50 ft Fully molded backshells and strain reliefs produce a durable assembly User defined hardware results in maximum mounting flexibility Connection of Keyboard, Video and Mouse (KVM) with HD15 and Mini DIN 6 interfaces Integrated Thin Line cable design provides an easy to use, neat cable configuration Application Data center management KVM interconnect applications Multiple server access and control Security monitoring
Description
These KVM cable assemblies combine the flexibility and low profile of our Super Thin cable with the convenience of our integrated KVM cables. Constructed with a revolutionary cable design that contains 3 ultra thin coaxial lines for superior video performance and measures less than .18" diameter. The video, keyboard and mouse lines are bonded ribbon style providing users with easy to manage cabling solutions. Supplied with interchangeable hex standoffs that permit panel mounting and easy hardware matching in the field. Available in 5 standard lengths from 5 to 50 feet. Features Available in 5 standard lengths from 5 to 50 ft Fully molded backshells and strain reliefs produce a durable assembly User defined hardware results in maximum mounting flexibility Connection of Keyboard, Video and Mouse (KVM) with HD15 and Mini DIN 6 interfaces Integrated Thin Line cable design provides an easy to use, neat cable configuration Application Data center management KVM interconnect applications Multiple server access and control Security monitoring

Suppliers

Company
Product
Description
Supplier Links
Super Thin KVM Cable, Male/Female 10.0 ft - CTLKVMF-10T - L-com, Inc.
North Andover, MA, United States
Super Thin KVM Cable, Male/Female 10.0 ft
CTLKVMF-10T
Super Thin KVM Cable, Male/Female 10.0 ft CTLKVMF-10T
These KVM cable assemblies combine the flexibility and low profile of our Super Thin cable with the convenience of our integrated KVM cables. Constructed with a revolutionary cable design that contains 3 ultra thin coaxial lines for superior video performance and measures less than .18" diameter. The video, keyboard and mouse lines are bonded ribbon style providing users with easy to manage cabling solutions. Supplied with interchangeable hex standoffs that permit panel mounting and easy hardware matching in the field. Available in 5 standard lengths from 5 to 50 feet. Features Available in 5 standard lengths from 5 to 50 ft Fully molded backshells and strain reliefs produce a durable assembly User defined hardware results in maximum mounting flexibility Connection of Keyboard, Video and Mouse (KVM) with HD15 and Mini DIN 6 interfaces Integrated Thin Line cable design provides an easy to use, neat cable configuration Application Data center management KVM interconnect applications Multiple server access and control Security monitoring

These KVM cable assemblies combine the flexibility and low profile of our Super Thin cable with the convenience of our integrated KVM cables. Constructed with a revolutionary cable design that contains 3 ultra thin coaxial lines for superior video performance and measures less than .18" diameter. The video, keyboard and mouse lines are bonded ribbon style providing users with easy to manage cabling solutions. Supplied with interchangeable hex standoffs that permit panel mounting and easy hardware matching in the field. Available in 5 standard lengths from 5 to 50 feet.

Features

  • Available in 5 standard lengths from 5 to 50 ft
  • Fully molded backshells and strain reliefs produce a durable assembly
  • User defined hardware results in maximum mounting flexibility
  • Connection of Keyboard, Video and Mouse (KVM) with HD15 and Mini DIN 6 interfaces
  • Integrated Thin Line cable design provides an easy to use, neat cable configuration

Application

  • Data center management
  • KVM interconnect applications
  • Multiple server access and control
  • Security monitoring
Supplier's Site
Ca Kvm Hd15(2)Md6 M/f 10 L-Com - 89M8742 - Newark, An Avnet Company
Chicago, IL, United States
Ca Kvm Hd15(2)Md6 M/f 10 L-Com
89M8742
Ca Kvm Hd15(2)Md6 M/f 10 L-Com 89M8742
CA KVM HD15(2)MD6 M/F 10

CA KVM HD15(2)MD6 M/F 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTLKVMF-10T 89M8742
Product Name Super Thin KVM Cable, Male/Female 10.0 ft Ca Kvm Hd15(2)Md6 M/f 10 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to XH Macro-Hooks - 1050XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details