L-com, Inc. Premium VGA Cable, HD15 Male / Male with Ferrites, Black 5.0 ft CTLF3VGAMM-5

Description
This series of high quality VGA cable assemblies features three 75 Ohm coaxial cables to transmit the video signal for maximum signal integrity. In addition, two molded-in ferrite cores protect against EMI/RFI. The fully molded HD15 backshell design along with the all-steel box construction produces a well-shielded, durable assembly. Available in standard lengths ranging from 1 to 200 feet. Features Analog video signal transmission between a signal generating device (CPU) and a display device (Monitor) Available in standard lengths from 1 to 200 ft Three 75 Ohm coaxial cables assure high quality video signal Two molded in ferrite cores and all steel box construction of the HD15 connector protect against EMI/RFI Fully molded backshell construction is highly durable Application Digital Signage KVM applications PC monitor applications Projector applications
Description
This series of high quality VGA cable assemblies features three 75 Ohm coaxial cables to transmit the video signal for maximum signal integrity. In addition, two molded-in ferrite cores protect against EMI/RFI. The fully molded HD15 backshell design along with the all-steel box construction produces a well-shielded, durable assembly. Available in standard lengths ranging from 1 to 200 feet. Features Analog video signal transmission between a signal generating device (CPU) and a display device (Monitor) Available in standard lengths from 1 to 200 ft Three 75 Ohm coaxial cables assure high quality video signal Two molded in ferrite cores and all steel box construction of the HD15 connector protect against EMI/RFI Fully molded backshell construction is highly durable Application Digital Signage KVM applications PC monitor applications Projector applications

Suppliers

Company
Product
Description
Supplier Links
Premium VGA Cable, HD15 Male / Male with Ferrites, Black 5.0 ft - CTLF3VGAMM-5 - L-com, Inc.
North Andover, MA, United States
Premium VGA Cable, HD15 Male / Male with Ferrites, Black 5.0 ft
CTLF3VGAMM-5
Premium VGA Cable, HD15 Male / Male with Ferrites, Black 5.0 ft CTLF3VGAMM-5
This series of high quality VGA cable assemblies features three 75 Ohm coaxial cables to transmit the video signal for maximum signal integrity. In addition, two molded-in ferrite cores protect against EMI/RFI. The fully molded HD15 backshell design along with the all-steel box construction produces a well-shielded, durable assembly. Available in standard lengths ranging from 1 to 200 feet. Features Analog video signal transmission between a signal generating device (CPU) and a display device (Monitor) Available in standard lengths from 1 to 200 ft Three 75 Ohm coaxial cables assure high quality video signal Two molded in ferrite cores and all steel box construction of the HD15 connector protect against EMI/RFI Fully molded backshell construction is highly durable Application Digital Signage KVM applications PC monitor applications Projector applications

This series of high quality VGA cable assemblies features three 75 Ohm coaxial cables to transmit the video signal for maximum signal integrity. In addition, two molded-in ferrite cores protect against EMI/RFI. The fully molded HD15 backshell design along with the all-steel box construction produces a well-shielded, durable assembly. Available in standard lengths ranging from 1 to 200 feet.

Features

  • Analog video signal transmission between a signal generating device (CPU) and a display device (Monitor)
  • Available in standard lengths from 1 to 200 ft
  • Three 75 Ohm coaxial cables assure high quality video signal
  • Two molded in ferrite cores and all steel box construction of the HD15 connector protect against EMI/RFI
  • Fully molded backshell construction is highly durable

Application

  • Digital Signage
  • KVM applications
  • PC monitor applications
  • Projector applications
Supplier's Site
Computer Cord, Hd-15 Plug, 5 , Blk; Connector Type A L-Com - 28H8871 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cord, Hd-15 Plug, 5 , Blk; Connector Type A L-Com
28H8871
Computer Cord, Hd-15 Plug, 5 , Blk; Connector Type A L-Com 28H8871
COMPUTER CORD, HD-15 PLUG, 5 , BLK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

COMPUTER CORD, HD-15 PLUG, 5 , BLK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTLF3VGAMM-5 28H8871
Product Name Premium VGA Cable, HD15 Male / Male with Ferrites, Black 5.0 ft Computer Cord, Hd-15 Plug, 5 , Blk; Connector Type A L-Com
Application Audio; Video Computer
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to Test Cable, RG59/U - 7546 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details