L-com, Inc. Premium VGA Cable, HD15 Male / Male with Ferrites, Black 3.0 ft CTLF3VGAMM-3

Description
This series of high quality VGA cable assemblies features three 75 Ohm coaxial cables to transmit the video signal for maximum signal integrity. In addition, two molded-in ferrite cores protect against EMI/RFI. The fully molded HD15 backshell design along with the all-steel box construction produces a well-shielded, durable assembly. Available in standard lengths ranging from 1 to 200 feet. Features Fully molded backshell construction is highly durable Three 75 Ohm coaxial cables assure high quality video signal Two molded in ferrite cores and all steel box construction of the HD15 connector protect against EMI/RFI Analog video signal transmission between a signal generating device (CPU) and a display device (Monitor) Available in standard lengths from 1 to 200 ft Application Digital Signage KVM applications PC monitor applications Projector applications
Description
This series of high quality VGA cable assemblies features three 75 Ohm coaxial cables to transmit the video signal for maximum signal integrity. In addition, two molded-in ferrite cores protect against EMI/RFI. The fully molded HD15 backshell design along with the all-steel box construction produces a well-shielded, durable assembly. Available in standard lengths ranging from 1 to 200 feet. Features Fully molded backshell construction is highly durable Three 75 Ohm coaxial cables assure high quality video signal Two molded in ferrite cores and all steel box construction of the HD15 connector protect against EMI/RFI Analog video signal transmission between a signal generating device (CPU) and a display device (Monitor) Available in standard lengths from 1 to 200 ft Application Digital Signage KVM applications PC monitor applications Projector applications

Suppliers

Company
Product
Description
Supplier Links
Premium VGA Cable, HD15 Male / Male with Ferrites, Black 3.0 ft - CTLF3VGAMM-3 - L-com, Inc.
North Andover, MA, United States
Premium VGA Cable, HD15 Male / Male with Ferrites, Black 3.0 ft
CTLF3VGAMM-3
Premium VGA Cable, HD15 Male / Male with Ferrites, Black 3.0 ft CTLF3VGAMM-3
This series of high quality VGA cable assemblies features three 75 Ohm coaxial cables to transmit the video signal for maximum signal integrity. In addition, two molded-in ferrite cores protect against EMI/RFI. The fully molded HD15 backshell design along with the all-steel box construction produces a well-shielded, durable assembly. Available in standard lengths ranging from 1 to 200 feet. Features Fully molded backshell construction is highly durable Three 75 Ohm coaxial cables assure high quality video signal Two molded in ferrite cores and all steel box construction of the HD15 connector protect against EMI/RFI Analog video signal transmission between a signal generating device (CPU) and a display device (Monitor) Available in standard lengths from 1 to 200 ft Application Digital Signage KVM applications PC monitor applications Projector applications

This series of high quality VGA cable assemblies features three 75 Ohm coaxial cables to transmit the video signal for maximum signal integrity. In addition, two molded-in ferrite cores protect against EMI/RFI. The fully molded HD15 backshell design along with the all-steel box construction produces a well-shielded, durable assembly. Available in standard lengths ranging from 1 to 200 feet.

Features

  • Fully molded backshell construction is highly durable
  • Three 75 Ohm coaxial cables assure high quality video signal
  • Two molded in ferrite cores and all steel box construction of the HD15 connector protect against EMI/RFI
  • Analog video signal transmission between a signal generating device (CPU) and a display device (Monitor)
  • Available in standard lengths from 1 to 200 ft

Application

  • Digital Signage
  • KVM applications
  • PC monitor applications
  • Projector applications
Supplier's Site
Ca Svga Hd15M/m W/ferr 3 Blk L-Com - 23T5532 - Newark, An Avnet Company
Chicago, IL, United States
Ca Svga Hd15M/m W/ferr 3 Blk L-Com
23T5532
Ca Svga Hd15M/m W/ferr 3 Blk L-Com 23T5532
CA SVGA HD15M/M W/FERR 3 BLK

CA SVGA HD15M/M W/FERR 3 BLK

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTLF3VGAMM-3 23T5532
Product Name Premium VGA Cable, HD15 Male / Male with Ferrites, Black 3.0 ft Ca Svga Hd15M/m W/ferr 3 Blk L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male, Double Shielded Video Back Panel Coaxial Test Cable - 7026 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Video
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details