L-com, Inc. Premium VGA Cable, HD15 Male / Male with Ferrites, Black 25.0 ft CTLF3VGAMM-25

Description
This series of high quality VGA cable assemblies features three 75 Ohm coaxial cables to transmit the video signal for maximum signal integrity. In addition, two molded-in ferrite cores protect against EMI/RFI. The fully molded HD15 backshell design along with the all-steel box construction produces a well-shielded, durable assembly. Available in standard lengths ranging from 1 to 200 feet. Features Available in standard lengths from 1 to 200 ft Analog video signal transmission between a signal generating device (CPU) and a display device (Monitor) Fully molded backshell construction is highly durable Three 75 Ohm coaxial cables assure high quality video signal Two molded in ferrite cores and all steel box construction of the HD15 connector protect against EMI/RFI Application KVM applications PC monitor applications Projector applications Digital Signage
Datasheet
Description
This series of high quality VGA cable assemblies features three 75 Ohm coaxial cables to transmit the video signal for maximum signal integrity. In addition, two molded-in ferrite cores protect against EMI/RFI. The fully molded HD15 backshell design along with the all-steel box construction produces a well-shielded, durable assembly. Available in standard lengths ranging from 1 to 200 feet. Features Available in standard lengths from 1 to 200 ft Analog video signal transmission between a signal generating device (CPU) and a display device (Monitor) Fully molded backshell construction is highly durable Three 75 Ohm coaxial cables assure high quality video signal Two molded in ferrite cores and all steel box construction of the HD15 connector protect against EMI/RFI Application KVM applications PC monitor applications Projector applications Digital Signage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium VGA Cable, HD15 Male / Male with Ferrites, Black 25.0 ft - CTLF3VGAMM-25 - L-com, Inc.
North Andover, MA, United States
Premium VGA Cable, HD15 Male / Male with Ferrites, Black 25.0 ft
CTLF3VGAMM-25
Premium VGA Cable, HD15 Male / Male with Ferrites, Black 25.0 ft CTLF3VGAMM-25
This series of high quality VGA cable assemblies features three 75 Ohm coaxial cables to transmit the video signal for maximum signal integrity. In addition, two molded-in ferrite cores protect against EMI/RFI. The fully molded HD15 backshell design along with the all-steel box construction produces a well-shielded, durable assembly. Available in standard lengths ranging from 1 to 200 feet. Features Available in standard lengths from 1 to 200 ft Analog video signal transmission between a signal generating device (CPU) and a display device (Monitor) Fully molded backshell construction is highly durable Three 75 Ohm coaxial cables assure high quality video signal Two molded in ferrite cores and all steel box construction of the HD15 connector protect against EMI/RFI Application KVM applications PC monitor applications Projector applications Digital Signage

This series of high quality VGA cable assemblies features three 75 Ohm coaxial cables to transmit the video signal for maximum signal integrity. In addition, two molded-in ferrite cores protect against EMI/RFI. The fully molded HD15 backshell design along with the all-steel box construction produces a well-shielded, durable assembly. Available in standard lengths ranging from 1 to 200 feet.

Features

  • Available in standard lengths from 1 to 200 ft
  • Analog video signal transmission between a signal generating device (CPU) and a display device (Monitor)
  • Fully molded backshell construction is highly durable
  • Three 75 Ohm coaxial cables assure high quality video signal
  • Two molded in ferrite cores and all steel box construction of the HD15 connector protect against EMI/RFI

Application

  • KVM applications
  • PC monitor applications
  • Projector applications
  • Digital Signage
Supplier's Site
Computer Cable, Svga Video, 7.62M, Black; Connector Type A L-Com - 20J6671 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Svga Video, 7.62M, Black; Connector Type A L-Com
20J6671
Computer Cable, Svga Video, 7.62M, Black; Connector Type A L-Com 20J6671
COMPUTER CABLE, SVGA VIDEO, 7.62M, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Black; Product Range:-; Computer Connector A:HD-15 Plug RoHS Compliant: Yes

COMPUTER CABLE, SVGA VIDEO, 7.62M, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Black; Product Range:-; Computer Connector A:HD-15 Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTLF3VGAMM-25 20J6671
Product Name Premium VGA Cable, HD15 Male / Male with Ferrites, Black 25.0 ft Computer Cable, Svga Video, 7.62M, Black; Connector Type A L-Com
Application Audio; Video Computer; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to Banana Plugs - 1223 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details