L-com, Inc. Premium VGA Cable, HD15 Male / Male with Ferrites, Black 200.0 ft CTLF3VGAMM-200

Description
This series of high quality VGA cable assemblies features three 75 Ohm coaxial cables to transmit the video signal for maximum signal integrity. In addition, two molded-in ferrite cores protect against EMI/RFI. The fully molded HD15 backshell design along with the all-steel box construction produces a well-shielded, durable assembly. Available in standard lengths ranging from 1 to 200 feet. Features Fully molded backshell construction is highly durable Analog video signal transmission between a signal generating device (CPU) and a display device (Monitor) Available in standard lengths from 1 to 200 ft Three 75 Ohm coaxial cables assure high quality video signal Two molded in ferrite cores and all steel box construction of the HD15 connector protect against EMI/RFI Application Projector applications Digital Signage KVM applications PC monitor applications
Description
This series of high quality VGA cable assemblies features three 75 Ohm coaxial cables to transmit the video signal for maximum signal integrity. In addition, two molded-in ferrite cores protect against EMI/RFI. The fully molded HD15 backshell design along with the all-steel box construction produces a well-shielded, durable assembly. Available in standard lengths ranging from 1 to 200 feet. Features Fully molded backshell construction is highly durable Analog video signal transmission between a signal generating device (CPU) and a display device (Monitor) Available in standard lengths from 1 to 200 ft Three 75 Ohm coaxial cables assure high quality video signal Two molded in ferrite cores and all steel box construction of the HD15 connector protect against EMI/RFI Application Projector applications Digital Signage KVM applications PC monitor applications

Suppliers

Company
Product
Description
Supplier Links
Premium VGA Cable, HD15 Male / Male with Ferrites, Black 200.0 ft - CTLF3VGAMM-200 - L-com, Inc.
North Andover, MA, United States
Premium VGA Cable, HD15 Male / Male with Ferrites, Black 200.0 ft
CTLF3VGAMM-200
Premium VGA Cable, HD15 Male / Male with Ferrites, Black 200.0 ft CTLF3VGAMM-200
This series of high quality VGA cable assemblies features three 75 Ohm coaxial cables to transmit the video signal for maximum signal integrity. In addition, two molded-in ferrite cores protect against EMI/RFI. The fully molded HD15 backshell design along with the all-steel box construction produces a well-shielded, durable assembly. Available in standard lengths ranging from 1 to 200 feet. Features Fully molded backshell construction is highly durable Analog video signal transmission between a signal generating device (CPU) and a display device (Monitor) Available in standard lengths from 1 to 200 ft Three 75 Ohm coaxial cables assure high quality video signal Two molded in ferrite cores and all steel box construction of the HD15 connector protect against EMI/RFI Application Projector applications Digital Signage KVM applications PC monitor applications

This series of high quality VGA cable assemblies features three 75 Ohm coaxial cables to transmit the video signal for maximum signal integrity. In addition, two molded-in ferrite cores protect against EMI/RFI. The fully molded HD15 backshell design along with the all-steel box construction produces a well-shielded, durable assembly. Available in standard lengths ranging from 1 to 200 feet.

Features

  • Fully molded backshell construction is highly durable
  • Analog video signal transmission between a signal generating device (CPU) and a display device (Monitor)
  • Available in standard lengths from 1 to 200 ft
  • Three 75 Ohm coaxial cables assure high quality video signal
  • Two molded in ferrite cores and all steel box construction of the HD15 connector protect against EMI/RFI

Application

  • Projector applications
  • Digital Signage
  • KVM applications
  • PC monitor applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number CTLF3VGAMM-200
Product Name Premium VGA Cable, HD15 Male / Male with Ferrites, Black 200.0 ft
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
BNC Male, Double Shielded Video Back Panel Coaxial Test Cable - 7026 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Video
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details