L-com, Inc. Premium SVGA Cable, HD15 Male / Female with Ferrites, Black100.0 ft CTLF3VGAMF-100

Description
This series of high quality VGA cable assemblies features three 75 Ohm coaxial cables to transmit the video signal for maximum signal integrity. In addition, two molded-in ferrite cores protect against EMI/RFI. The fully molded HD15 backshell design along with the all-steel box construction produces a well-shielded, durable assembly. Custom length variations are available. Features Analog video signal transmission between a signal generating device (CPU) and a display device (Monitor) Available in standard lengths ranging from 1 to 200 ft Fully molded backshell construction is highly durable Three 75 Ohm coaxial cables assure high quality video signal Two molded in ferrite cores and all steel box construction of the HD15 connector protect against EMI/RFI Application Digital Signage KVM applications PC monitor applications Projector applications Video Signage
Description
This series of high quality VGA cable assemblies features three 75 Ohm coaxial cables to transmit the video signal for maximum signal integrity. In addition, two molded-in ferrite cores protect against EMI/RFI. The fully molded HD15 backshell design along with the all-steel box construction produces a well-shielded, durable assembly. Custom length variations are available. Features Analog video signal transmission between a signal generating device (CPU) and a display device (Monitor) Available in standard lengths ranging from 1 to 200 ft Fully molded backshell construction is highly durable Three 75 Ohm coaxial cables assure high quality video signal Two molded in ferrite cores and all steel box construction of the HD15 connector protect against EMI/RFI Application Digital Signage KVM applications PC monitor applications Projector applications Video Signage

Suppliers

Company
Product
Description
Supplier Links
Premium SVGA Cable, HD15 Male / Female with Ferrites, Black100.0 ft - CTLF3VGAMF-100 - L-com, Inc.
North Andover, MA, United States
Premium SVGA Cable, HD15 Male / Female with Ferrites, Black100.0 ft
CTLF3VGAMF-100
Premium SVGA Cable, HD15 Male / Female with Ferrites, Black100.0 ft CTLF3VGAMF-100
This series of high quality VGA cable assemblies features three 75 Ohm coaxial cables to transmit the video signal for maximum signal integrity. In addition, two molded-in ferrite cores protect against EMI/RFI. The fully molded HD15 backshell design along with the all-steel box construction produces a well-shielded, durable assembly. Custom length variations are available. Features Analog video signal transmission between a signal generating device (CPU) and a display device (Monitor) Available in standard lengths ranging from 1 to 200 ft Fully molded backshell construction is highly durable Three 75 Ohm coaxial cables assure high quality video signal Two molded in ferrite cores and all steel box construction of the HD15 connector protect against EMI/RFI Application Digital Signage KVM applications PC monitor applications Projector applications Video Signage

This series of high quality VGA cable assemblies features three 75 Ohm coaxial cables to transmit the video signal for maximum signal integrity. In addition, two molded-in ferrite cores protect against EMI/RFI. The fully molded HD15 backshell design along with the all-steel box construction produces a well-shielded, durable assembly. Custom length variations are available.

Features

  • Analog video signal transmission between a signal generating device (CPU) and a display device (Monitor)
  • Available in standard lengths ranging from 1 to 200 ft
  • Fully molded backshell construction is highly durable
  • Three 75 Ohm coaxial cables assure high quality video signal
  • Two molded in ferrite cores and all steel box construction of the HD15 connector protect against EMI/RFI

Application

  • Digital Signage
  • KVM applications
  • PC monitor applications
  • Projector applications
  • Video Signage
Supplier's Site
Ca Svga Hd15M/f W/fer 100 Blk L-Com - 23T5525 - Newark, An Avnet Company
Chicago, IL, United States
Ca Svga Hd15M/f W/fer 100 Blk L-Com
23T5525
Ca Svga Hd15M/f W/fer 100 Blk L-Com 23T5525
CA SVGA HD15M/F W/FER 100 BLK

CA SVGA HD15M/F W/FER 100 BLK

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTLF3VGAMF-100 23T5525
Product Name Premium SVGA Cable, HD15 Male / Female with Ferrites, Black100.0 ft Ca Svga Hd15M/f W/fer 100 Blk L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to XM Micro-Hooks - 1020XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details