L-com, Inc. Premium SVGA Cable, HD15 Male / Female with Ferrites, Black 1.0 ft CTLF3VGAMF-1

Description
This series of high quality VGA cable assemblies features three 75 Ohm coaxial cables to transmit the video signal for maximum signal integrity. In addition, two molded-in ferrite cores protect against EMI/RFI. The fully molded HD15 backshell design along with the all-steel box construction produces a well-shielded, durable assembly. Custom length variations are available. Features Fully molded backshell construction is highly durable Two molded in ferrite cores and all steel box construction of the HD15 connector protect against EMI/RFI Analog video signal transmission between a signal generating device (CPU) and a display device (Monitor) Available in standard lengths ranging from 1 to 200 ft Three 75 Ohm coaxial cables assure high quality video signal Application Video Signage Digital Signage KVM applications PC monitor applications Projector applications
Description
This series of high quality VGA cable assemblies features three 75 Ohm coaxial cables to transmit the video signal for maximum signal integrity. In addition, two molded-in ferrite cores protect against EMI/RFI. The fully molded HD15 backshell design along with the all-steel box construction produces a well-shielded, durable assembly. Custom length variations are available. Features Fully molded backshell construction is highly durable Two molded in ferrite cores and all steel box construction of the HD15 connector protect against EMI/RFI Analog video signal transmission between a signal generating device (CPU) and a display device (Monitor) Available in standard lengths ranging from 1 to 200 ft Three 75 Ohm coaxial cables assure high quality video signal Application Video Signage Digital Signage KVM applications PC monitor applications Projector applications

Suppliers

Company
Product
Description
Supplier Links
Premium SVGA Cable, HD15 Male / Female with Ferrites, Black 1.0 ft - CTLF3VGAMF-1 - L-com, Inc.
North Andover, MA, United States
Premium SVGA Cable, HD15 Male / Female with Ferrites, Black 1.0 ft
CTLF3VGAMF-1
Premium SVGA Cable, HD15 Male / Female with Ferrites, Black 1.0 ft CTLF3VGAMF-1
This series of high quality VGA cable assemblies features three 75 Ohm coaxial cables to transmit the video signal for maximum signal integrity. In addition, two molded-in ferrite cores protect against EMI/RFI. The fully molded HD15 backshell design along with the all-steel box construction produces a well-shielded, durable assembly. Custom length variations are available. Features Fully molded backshell construction is highly durable Two molded in ferrite cores and all steel box construction of the HD15 connector protect against EMI/RFI Analog video signal transmission between a signal generating device (CPU) and a display device (Monitor) Available in standard lengths ranging from 1 to 200 ft Three 75 Ohm coaxial cables assure high quality video signal Application Video Signage Digital Signage KVM applications PC monitor applications Projector applications

This series of high quality VGA cable assemblies features three 75 Ohm coaxial cables to transmit the video signal for maximum signal integrity. In addition, two molded-in ferrite cores protect against EMI/RFI. The fully molded HD15 backshell design along with the all-steel box construction produces a well-shielded, durable assembly. Custom length variations are available.

Features

  • Fully molded backshell construction is highly durable
  • Two molded in ferrite cores and all steel box construction of the HD15 connector protect against EMI/RFI
  • Analog video signal transmission between a signal generating device (CPU) and a display device (Monitor)
  • Available in standard lengths ranging from 1 to 200 ft
  • Three 75 Ohm coaxial cables assure high quality video signal

Application

  • Video Signage
  • Digital Signage
  • KVM applications
  • PC monitor applications
  • Projector applications
Supplier's Site
Ca Svga Hd15M/f W/ferr 1 Blk L-Com - 86W7002 - Newark, An Avnet Company
Chicago, IL, United States
Ca Svga Hd15M/f W/ferr 1 Blk L-Com
86W7002
Ca Svga Hd15M/f W/ferr 1 Blk L-Com 86W7002
CA SVGA HD15M/F W/FERR 1 BLK

CA SVGA HD15M/F W/FERR 1 BLK

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTLF3VGAMF-1 86W7002
Product Name Premium SVGA Cable, HD15 Male / Female with Ferrites, Black 1.0 ft Ca Svga Hd15M/f W/ferr 1 Blk L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Bantam Plug to 3 Alligator Clips, Test Cable - 2628 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details