L-com, Inc. EVC Cable, Male / Male, 50.0 ft CTLEVCMM-50

Description
This series of EVC cable assemblies complies with the Video Electronics Standards Association (VESA) requirements for advanced high bandwidth, high resolution monitors. The P&D interface is capable of carrying both analog and digital video signals. Fully molded backshells produce a durable assembly. Optimum video signal quality is achieved by the use of six 75 Ohm coaxial cables to carry the video signal. Available in 6 standard lengths from 3 to 50 feet. Features Analog or digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Fully molded strain relief construction is highly durable Six 75 Ohm coaxial cables assure high quality video signal Available in 6 standard lengths from 3 to 50 ft Gold plated contact pins to minimize signal loss Application Analog/digital video display applications High resolution monitor interconnect Video projection applications
Datasheet
Description
This series of EVC cable assemblies complies with the Video Electronics Standards Association (VESA) requirements for advanced high bandwidth, high resolution monitors. The P&D interface is capable of carrying both analog and digital video signals. Fully molded backshells produce a durable assembly. Optimum video signal quality is achieved by the use of six 75 Ohm coaxial cables to carry the video signal. Available in 6 standard lengths from 3 to 50 feet. Features Analog or digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Fully molded strain relief construction is highly durable Six 75 Ohm coaxial cables assure high quality video signal Available in 6 standard lengths from 3 to 50 ft Gold plated contact pins to minimize signal loss Application Analog/digital video display applications High resolution monitor interconnect Video projection applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EVC Cable, Male / Male, 50.0 ft - CTLEVCMM-50 - L-com, Inc.
North Andover, MA, United States
EVC Cable, Male / Male, 50.0 ft
CTLEVCMM-50
EVC Cable, Male / Male, 50.0 ft CTLEVCMM-50
This series of EVC cable assemblies complies with the Video Electronics Standards Association (VESA) requirements for advanced high bandwidth, high resolution monitors. The P&D interface is capable of carrying both analog and digital video signals. Fully molded backshells produce a durable assembly. Optimum video signal quality is achieved by the use of six 75 Ohm coaxial cables to carry the video signal. Available in 6 standard lengths from 3 to 50 feet. Features Analog or digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Fully molded strain relief construction is highly durable Six 75 Ohm coaxial cables assure high quality video signal Available in 6 standard lengths from 3 to 50 ft Gold plated contact pins to minimize signal loss Application Analog/digital video display applications High resolution monitor interconnect Video projection applications

This series of EVC cable assemblies complies with the Video Electronics Standards Association (VESA) requirements for advanced high bandwidth, high resolution monitors. The P&D interface is capable of carrying both analog and digital video signals. Fully molded backshells produce a durable assembly. Optimum video signal quality is achieved by the use of six 75 Ohm coaxial cables to carry the video signal. Available in 6 standard lengths from 3 to 50 feet.

Features

  • Analog or digital video signal transmission between a signal generating device (CPU) and a display device (Monitor)
  • Fully molded strain relief construction is highly durable
  • Six 75 Ohm coaxial cables assure high quality video signal
  • Available in 6 standard lengths from 3 to 50 ft
  • Gold plated contact pins to minimize signal loss

Application

  • Analog/digital video display applications
  • High resolution monitor interconnect
  • Video projection applications
Supplier's Site
Monitor Cable, Video, 50Ft, Gray; Connector Type A L-Com - 57J2918 - Newark, An Avnet Company
Chicago, IL, United States
Monitor Cable, Video, 50Ft, Gray; Connector Type A L-Com
57J2918
Monitor Cable, Video, 50Ft, Gray; Connector Type A L-Com 57J2918
MONITOR CABLE, VIDEO, 50FT, GRAY; Connector Type A:EVC Plug; Connector Type B:EVC Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Grey; Product Range:-; Cable Length:50ft; Computer Connector A:EVC Plug RoHS Compliant: Yes

MONITOR CABLE, VIDEO, 50FT, GRAY; Connector Type A:EVC Plug; Connector Type B:EVC Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Grey; Product Range:-; Cable Length:50ft; Computer Connector A:EVC Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTLEVCMM-50 57J2918
Product Name EVC Cable, Male / Male, 50.0 ft Monitor Cable, Video, 50Ft, Gray; Connector Type A L-Com
Application Audio; Video Video
Cable Length 50 ft (152 dm) 49.21 ft (150 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-8181-0xxx | Sensor cable, PUR, 8 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - TMT6 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-2500/400-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers