L-com, Inc. EVC Cable, Male / Male, 5.0 ft CTLEVCMM-5

Description
This series of EVC cable assemblies complies with the Video Electronics Standards Association (VESA) requirements for advanced high bandwidth, high resolution monitors. The P&D interface is capable of carrying both analog and digital video signals. Fully molded backshells produce a durable assembly. Optimum video signal quality is achieved by the use of six 75 Ohm coaxial cables to carry the video signal. Available in 6 standard lengths from 3 to 50 feet. Features Available in 6 standard lengths from 3 to 50 ft Six 75 Ohm coaxial cables assure high quality video signal Analog or digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Fully molded strain relief construction is highly durable Gold plated contact pins to minimize signal loss Application Analog/digital video display applications High resolution monitor interconnect Video projection applications
Description
This series of EVC cable assemblies complies with the Video Electronics Standards Association (VESA) requirements for advanced high bandwidth, high resolution monitors. The P&D interface is capable of carrying both analog and digital video signals. Fully molded backshells produce a durable assembly. Optimum video signal quality is achieved by the use of six 75 Ohm coaxial cables to carry the video signal. Available in 6 standard lengths from 3 to 50 feet. Features Available in 6 standard lengths from 3 to 50 ft Six 75 Ohm coaxial cables assure high quality video signal Analog or digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Fully molded strain relief construction is highly durable Gold plated contact pins to minimize signal loss Application Analog/digital video display applications High resolution monitor interconnect Video projection applications

Suppliers

Company
Product
Description
Supplier Links
EVC Cable, Male / Male, 5.0 ft - CTLEVCMM-5 - L-com, Inc.
North Andover, MA, United States
EVC Cable, Male / Male, 5.0 ft
CTLEVCMM-5
EVC Cable, Male / Male, 5.0 ft CTLEVCMM-5
This series of EVC cable assemblies complies with the Video Electronics Standards Association (VESA) requirements for advanced high bandwidth, high resolution monitors. The P&D interface is capable of carrying both analog and digital video signals. Fully molded backshells produce a durable assembly. Optimum video signal quality is achieved by the use of six 75 Ohm coaxial cables to carry the video signal. Available in 6 standard lengths from 3 to 50 feet. Features Available in 6 standard lengths from 3 to 50 ft Six 75 Ohm coaxial cables assure high quality video signal Analog or digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Fully molded strain relief construction is highly durable Gold plated contact pins to minimize signal loss Application Analog/digital video display applications High resolution monitor interconnect Video projection applications

This series of EVC cable assemblies complies with the Video Electronics Standards Association (VESA) requirements for advanced high bandwidth, high resolution monitors. The P&D interface is capable of carrying both analog and digital video signals. Fully molded backshells produce a durable assembly. Optimum video signal quality is achieved by the use of six 75 Ohm coaxial cables to carry the video signal. Available in 6 standard lengths from 3 to 50 feet.

Features

  • Available in 6 standard lengths from 3 to 50 ft
  • Six 75 Ohm coaxial cables assure high quality video signal
  • Analog or digital video signal transmission between a signal generating device (CPU) and a display device (Monitor)
  • Fully molded strain relief construction is highly durable
  • Gold plated contact pins to minimize signal loss

Application

  • Analog/digital video display applications
  • High resolution monitor interconnect
  • Video projection applications
Supplier's Site
Ca Video Evc M/evc M 5 L-Com - 57J1723 - Newark, An Avnet Company
Chicago, IL, United States
Ca Video Evc M/evc M 5 L-Com
57J1723
Ca Video Evc M/evc M 5 L-Com 57J1723
CA VIDEO EVC M/EVC M 5

CA VIDEO EVC M/EVC M 5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTLEVCMM-5 57J1723
Product Name EVC Cable, Male / Male, 5.0 ft Ca Video Evc M/evc M 5 L-Com
Application Audio; Video Video
Unlock Full Specs
to access all available technical data

Similar Products

Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Strainsert Cable - Tcsc4 - Strainsert
Specs
Cable Shielding Foil Braid; Foil with overall braid
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
System cable - 706-2300/701-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers