L-com, Inc. EVC Cable, Male / Male, 3.0 ft CTLEVCMM-3

Description
This series of EVC cable assemblies complies with the Video Electronics Standards Association (VESA) requirements for advanced high bandwidth, high resolution monitors. The P&D interface is capable of carrying both analog and digital video signals. Fully molded backshells produce a durable assembly. Optimum video signal quality is achieved by the use of six 75 Ohm coaxial cables to carry the video signal. Available in 6 standard lengths from 3 to 50 feet. Features Analog or digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Fully molded strain relief construction is highly durable Available in 6 standard lengths from 3 to 50 ft Gold plated contact pins to minimize signal loss Six 75 Ohm coaxial cables assure high quality video signal Application High resolution monitor interconnect Analog/digital video display applications Video projection applications
Description
This series of EVC cable assemblies complies with the Video Electronics Standards Association (VESA) requirements for advanced high bandwidth, high resolution monitors. The P&D interface is capable of carrying both analog and digital video signals. Fully molded backshells produce a durable assembly. Optimum video signal quality is achieved by the use of six 75 Ohm coaxial cables to carry the video signal. Available in 6 standard lengths from 3 to 50 feet. Features Analog or digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Fully molded strain relief construction is highly durable Available in 6 standard lengths from 3 to 50 ft Gold plated contact pins to minimize signal loss Six 75 Ohm coaxial cables assure high quality video signal Application High resolution monitor interconnect Analog/digital video display applications Video projection applications

Suppliers

Company
Product
Description
Supplier Links
EVC Cable, Male / Male, 3.0 ft - CTLEVCMM-3 - L-com, Inc.
North Andover, MA, United States
EVC Cable, Male / Male, 3.0 ft
CTLEVCMM-3
EVC Cable, Male / Male, 3.0 ft CTLEVCMM-3
This series of EVC cable assemblies complies with the Video Electronics Standards Association (VESA) requirements for advanced high bandwidth, high resolution monitors. The P&D interface is capable of carrying both analog and digital video signals. Fully molded backshells produce a durable assembly. Optimum video signal quality is achieved by the use of six 75 Ohm coaxial cables to carry the video signal. Available in 6 standard lengths from 3 to 50 feet. Features Analog or digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Fully molded strain relief construction is highly durable Available in 6 standard lengths from 3 to 50 ft Gold plated contact pins to minimize signal loss Six 75 Ohm coaxial cables assure high quality video signal Application High resolution monitor interconnect Analog/digital video display applications Video projection applications

This series of EVC cable assemblies complies with the Video Electronics Standards Association (VESA) requirements for advanced high bandwidth, high resolution monitors. The P&D interface is capable of carrying both analog and digital video signals. Fully molded backshells produce a durable assembly. Optimum video signal quality is achieved by the use of six 75 Ohm coaxial cables to carry the video signal. Available in 6 standard lengths from 3 to 50 feet.

Features

  • Analog or digital video signal transmission between a signal generating device (CPU) and a display device (Monitor)
  • Fully molded strain relief construction is highly durable
  • Available in 6 standard lengths from 3 to 50 ft
  • Gold plated contact pins to minimize signal loss
  • Six 75 Ohm coaxial cables assure high quality video signal

Application

  • High resolution monitor interconnect
  • Analog/digital video display applications
  • Video projection applications
Supplier's Site
Ca Video Evc M/evc M 3 L-Com - 57J2915 - Newark, An Avnet Company
Chicago, IL, United States
Ca Video Evc M/evc M 3 L-Com
57J2915
Ca Video Evc M/evc M 3 L-Com 57J2915
CA VIDEO EVC M/EVC M 3

CA VIDEO EVC M/EVC M 3

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTLEVCMM-3 57J2915
Product Name EVC Cable, Male / Male, 3.0 ft Ca Video Evc M/evc M 3 L-Com
Application Audio; Video Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to 0.140″ Spade Lugs - 1017-6 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details