L-com, Inc. EVC Cable, Male / Male, 25.0 ft CTLEVCMM-25

Description
This series of EVC cable assemblies complies with the Video Electronics Standards Association (VESA) requirements for advanced high bandwidth, high resolution monitors. The P&D interface is capable of carrying both analog and digital video signals. Fully molded backshells produce a durable assembly. Optimum video signal quality is achieved by the use of six 75 Ohm coaxial cables to carry the video signal. Available in 6 standard lengths from 3 to 50 feet. Features Gold plated contact pins to minimize signal loss Analog or digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Available in 6 standard lengths from 3 to 50 ft Fully molded strain relief construction is highly durable Six 75 Ohm coaxial cables assure high quality video signal Application Video projection applications Analog/digital video display applications High resolution monitor interconnect
Datasheet
Description
This series of EVC cable assemblies complies with the Video Electronics Standards Association (VESA) requirements for advanced high bandwidth, high resolution monitors. The P&D interface is capable of carrying both analog and digital video signals. Fully molded backshells produce a durable assembly. Optimum video signal quality is achieved by the use of six 75 Ohm coaxial cables to carry the video signal. Available in 6 standard lengths from 3 to 50 feet. Features Gold plated contact pins to minimize signal loss Analog or digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Available in 6 standard lengths from 3 to 50 ft Fully molded strain relief construction is highly durable Six 75 Ohm coaxial cables assure high quality video signal Application Video projection applications Analog/digital video display applications High resolution monitor interconnect
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EVC Cable, Male / Male, 25.0 ft - CTLEVCMM-25 - L-com, Inc.
North Andover, MA, United States
EVC Cable, Male / Male, 25.0 ft
CTLEVCMM-25
EVC Cable, Male / Male, 25.0 ft CTLEVCMM-25
This series of EVC cable assemblies complies with the Video Electronics Standards Association (VESA) requirements for advanced high bandwidth, high resolution monitors. The P&D interface is capable of carrying both analog and digital video signals. Fully molded backshells produce a durable assembly. Optimum video signal quality is achieved by the use of six 75 Ohm coaxial cables to carry the video signal. Available in 6 standard lengths from 3 to 50 feet. Features Gold plated contact pins to minimize signal loss Analog or digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Available in 6 standard lengths from 3 to 50 ft Fully molded strain relief construction is highly durable Six 75 Ohm coaxial cables assure high quality video signal Application Video projection applications Analog/digital video display applications High resolution monitor interconnect

This series of EVC cable assemblies complies with the Video Electronics Standards Association (VESA) requirements for advanced high bandwidth, high resolution monitors. The P&D interface is capable of carrying both analog and digital video signals. Fully molded backshells produce a durable assembly. Optimum video signal quality is achieved by the use of six 75 Ohm coaxial cables to carry the video signal. Available in 6 standard lengths from 3 to 50 feet.

Features

  • Gold plated contact pins to minimize signal loss
  • Analog or digital video signal transmission between a signal generating device (CPU) and a display device (Monitor)
  • Available in 6 standard lengths from 3 to 50 ft
  • Fully molded strain relief construction is highly durable
  • Six 75 Ohm coaxial cables assure high quality video signal

Application

  • Video projection applications
  • Analog/digital video display applications
  • High resolution monitor interconnect
Supplier's Site
Video Cable, Evc Plug To Plug, 7.6M, Grey; Connector Type A L-Com - 57J2916 - Newark, An Avnet Company
Chicago, IL, United States
Video Cable, Evc Plug To Plug, 7.6M, Grey; Connector Type A L-Com
57J2916
Video Cable, Evc Plug To Plug, 7.6M, Grey; Connector Type A L-Com 57J2916
VIDEO CABLE, EVC PLUG TO PLUG, 7.6M, GREY; Connector Type A:EVC Plug; Connector Type B:EVC Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

VIDEO CABLE, EVC PLUG TO PLUG, 7.6M, GREY; Connector Type A:EVC Plug; Connector Type B:EVC Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTLEVCMM-25 57J2916
Product Name EVC Cable, Male / Male, 25.0 ft Video Cable, Evc Plug To Plug, 7.6M, Grey; Connector Type A L-Com
Application Audio; Video Video
Unlock Full Specs
to access all available technical data

Similar Products

Dvi To Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
ZK2000-2132-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3340/402-1000 - WAGO
Specs
Application Instrumentation and Control
View Details