L-com, Inc. EVC Cable, Male / Male, 15.0 ft CTLEVCMM-15

Description
This series of EVC cable assemblies complies with the Video Electronics Standards Association (VESA) requirements for advanced high bandwidth, high resolution monitors. The P&D interface is capable of carrying both analog and digital video signals. Fully molded backshells produce a durable assembly. Optimum video signal quality is achieved by the use of six 75 Ohm coaxial cables to carry the video signal. Available in 6 standard lengths from 3 to 50 feet. Features Available in 6 standard lengths from 3 to 50 ft Fully molded strain relief construction is highly durable Six 75 Ohm coaxial cables assure high quality video signal Analog or digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Gold plated contact pins to minimize signal loss Application Analog/digital video display applications High resolution monitor interconnect Video projection applications
Description
This series of EVC cable assemblies complies with the Video Electronics Standards Association (VESA) requirements for advanced high bandwidth, high resolution monitors. The P&D interface is capable of carrying both analog and digital video signals. Fully molded backshells produce a durable assembly. Optimum video signal quality is achieved by the use of six 75 Ohm coaxial cables to carry the video signal. Available in 6 standard lengths from 3 to 50 feet. Features Available in 6 standard lengths from 3 to 50 ft Fully molded strain relief construction is highly durable Six 75 Ohm coaxial cables assure high quality video signal Analog or digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Gold plated contact pins to minimize signal loss Application Analog/digital video display applications High resolution monitor interconnect Video projection applications

Suppliers

Company
Product
Description
Supplier Links
EVC Cable, Male / Male, 15.0 ft - CTLEVCMM-15 - L-com, Inc.
North Andover, MA, United States
EVC Cable, Male / Male, 15.0 ft
CTLEVCMM-15
EVC Cable, Male / Male, 15.0 ft CTLEVCMM-15
This series of EVC cable assemblies complies with the Video Electronics Standards Association (VESA) requirements for advanced high bandwidth, high resolution monitors. The P&D interface is capable of carrying both analog and digital video signals. Fully molded backshells produce a durable assembly. Optimum video signal quality is achieved by the use of six 75 Ohm coaxial cables to carry the video signal. Available in 6 standard lengths from 3 to 50 feet. Features Available in 6 standard lengths from 3 to 50 ft Fully molded strain relief construction is highly durable Six 75 Ohm coaxial cables assure high quality video signal Analog or digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Gold plated contact pins to minimize signal loss Application Analog/digital video display applications High resolution monitor interconnect Video projection applications

This series of EVC cable assemblies complies with the Video Electronics Standards Association (VESA) requirements for advanced high bandwidth, high resolution monitors. The P&D interface is capable of carrying both analog and digital video signals. Fully molded backshells produce a durable assembly. Optimum video signal quality is achieved by the use of six 75 Ohm coaxial cables to carry the video signal. Available in 6 standard lengths from 3 to 50 feet.

Features

  • Available in 6 standard lengths from 3 to 50 ft
  • Fully molded strain relief construction is highly durable
  • Six 75 Ohm coaxial cables assure high quality video signal
  • Analog or digital video signal transmission between a signal generating device (CPU) and a display device (Monitor)
  • Gold plated contact pins to minimize signal loss

Application

  • Analog/digital video display applications
  • High resolution monitor interconnect
  • Video projection applications
Supplier's Site
Ca Video Evc M/evc M 15 L-Com - 89M8710 - Newark, An Avnet Company
Chicago, IL, United States
Ca Video Evc M/evc M 15 L-Com
89M8710
Ca Video Evc M/evc M 15 L-Com 89M8710
CA VIDEO EVC M/EVC M 15

CA VIDEO EVC M/EVC M 15

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTLEVCMM-15 89M8710
Product Name EVC Cable, Male / Male, 15.0 ft Ca Video Evc M/evc M 15 L-Com
Application Audio; Video Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to XK Double Gripper Mini-Hooks, Twisted Pair Test Cable - 3050XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details