L-com, Inc. EVC Cable, Male / Male, 10.0 ft CTLEVCMM-10

Description
This series of EVC cable assemblies complies with the Video Electronics Standards Association (VESA) requirements for advanced high bandwidth, high resolution monitors. The P&D interface is capable of carrying both analog and digital video signals. Fully molded backshells produce a durable assembly. Optimum video signal quality is achieved by the use of six 75 Ohm coaxial cables to carry the video signal. Available in 6 standard lengths from 3 to 50 feet. Features Available in 6 standard lengths from 3 to 50 ft Gold plated contact pins to minimize signal loss Analog or digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Fully molded strain relief construction is highly durable Six 75 Ohm coaxial cables assure high quality video signal Application Video projection applications Analog/digital video display applications High resolution monitor interconnect
Description
This series of EVC cable assemblies complies with the Video Electronics Standards Association (VESA) requirements for advanced high bandwidth, high resolution monitors. The P&D interface is capable of carrying both analog and digital video signals. Fully molded backshells produce a durable assembly. Optimum video signal quality is achieved by the use of six 75 Ohm coaxial cables to carry the video signal. Available in 6 standard lengths from 3 to 50 feet. Features Available in 6 standard lengths from 3 to 50 ft Gold plated contact pins to minimize signal loss Analog or digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Fully molded strain relief construction is highly durable Six 75 Ohm coaxial cables assure high quality video signal Application Video projection applications Analog/digital video display applications High resolution monitor interconnect

Suppliers

Company
Product
Description
Supplier Links
EVC Cable, Male / Male, 10.0 ft - CTLEVCMM-10 - L-com, Inc.
North Andover, MA, United States
EVC Cable, Male / Male, 10.0 ft
CTLEVCMM-10
EVC Cable, Male / Male, 10.0 ft CTLEVCMM-10
This series of EVC cable assemblies complies with the Video Electronics Standards Association (VESA) requirements for advanced high bandwidth, high resolution monitors. The P&D interface is capable of carrying both analog and digital video signals. Fully molded backshells produce a durable assembly. Optimum video signal quality is achieved by the use of six 75 Ohm coaxial cables to carry the video signal. Available in 6 standard lengths from 3 to 50 feet. Features Available in 6 standard lengths from 3 to 50 ft Gold plated contact pins to minimize signal loss Analog or digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Fully molded strain relief construction is highly durable Six 75 Ohm coaxial cables assure high quality video signal Application Video projection applications Analog/digital video display applications High resolution monitor interconnect

This series of EVC cable assemblies complies with the Video Electronics Standards Association (VESA) requirements for advanced high bandwidth, high resolution monitors. The P&D interface is capable of carrying both analog and digital video signals. Fully molded backshells produce a durable assembly. Optimum video signal quality is achieved by the use of six 75 Ohm coaxial cables to carry the video signal. Available in 6 standard lengths from 3 to 50 feet.

Features

  • Available in 6 standard lengths from 3 to 50 ft
  • Gold plated contact pins to minimize signal loss
  • Analog or digital video signal transmission between a signal generating device (CPU) and a display device (Monitor)
  • Fully molded strain relief construction is highly durable
  • Six 75 Ohm coaxial cables assure high quality video signal

Application

  • Video projection applications
  • Analog/digital video display applications
  • High resolution monitor interconnect
Supplier's Site
Ca Video Evc M/evc M 10 L-Com - 81H1101 - Newark, An Avnet Company
Chicago, IL, United States
Ca Video Evc M/evc M 10 L-Com
81H1101
Ca Video Evc M/evc M 10 L-Com 81H1101
CA VIDEO EVC M/EVC M 10

CA VIDEO EVC M/EVC M 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTLEVCMM-10 81H1101
Product Name EVC Cable, Male / Male, 10.0 ft Ca Video Evc M/evc M 10 L-Com
Application Audio; Video Video
Unlock Full Specs
to access all available technical data

Similar Products

USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
System cable - 706-3033/402-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers