L-com, Inc. Metal Armored DVI-D Single Link DVI Cable Male / Male 5.0 ft CTLDVISMT-5

Description
These unique cables feature a stainless steel crush resistant jacket over our premium DVI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features Fully molded backshell construction is highly durable Connectors feature 30 micro inches gold plating providing reliable connectivity Metal protective outer jacket RoHS compliant Used to Connect DVI-D Single Link sources and displays Application Digital Signage Digital video PC display Professional A/V
Description
These unique cables feature a stainless steel crush resistant jacket over our premium DVI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features Fully molded backshell construction is highly durable Connectors feature 30 micro inches gold plating providing reliable connectivity Metal protective outer jacket RoHS compliant Used to Connect DVI-D Single Link sources and displays Application Digital Signage Digital video PC display Professional A/V

Suppliers

Company
Product
Description
Supplier Links
Metal Armored DVI-D Single Link DVI Cable Male / Male 5.0 ft - CTLDVISMT-5 - L-com, Inc.
North Andover, MA, United States
Metal Armored DVI-D Single Link DVI Cable Male / Male 5.0 ft
CTLDVISMT-5
Metal Armored DVI-D Single Link DVI Cable Male / Male 5.0 ft CTLDVISMT-5
These unique cables feature a stainless steel crush resistant jacket over our premium DVI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features Fully molded backshell construction is highly durable Connectors feature 30 micro inches gold plating providing reliable connectivity Metal protective outer jacket RoHS compliant Used to Connect DVI-D Single Link sources and displays Application Digital Signage Digital video PC display Professional A/V

These unique cables feature a stainless steel crush resistant jacket over our premium DVI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI.

Features

  • Fully molded backshell construction is highly durable
  • Connectors feature 30 micro inches gold plating providing reliable connectivity
  • Metal protective outer jacket
  • RoHS compliant
  • Used to Connect DVI-D Single Link sources and displays

Application

  • Digital Signage
  • Digital video
  • PC display
  • Professional A/V
Supplier's Site
Ca Dvi-D Sl M/m Mtl Arm 5 L-Com - 17X1904 - Newark, An Avnet Company
Chicago, IL, United States
Ca Dvi-D Sl M/m Mtl Arm 5 L-Com
17X1904
Ca Dvi-D Sl M/m Mtl Arm 5 L-Com 17X1904
CA DVI-D SL M/M MTL ARM 5

CA DVI-D SL M/M MTL ARM 5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTLDVISMT-5 17X1904
Product Name Metal Armored DVI-D Single Link DVI Cable Male / Male 5.0 ft Ca Dvi-D Sl M/m Mtl Arm 5 L-Com
Application Audio; Video
Product Type DVI Cable DVI Cable
Cable Length 5 ft (15.24 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
ZK2000-3334-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - System cable - 706-100/320-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers