L-com, Inc. Metal Armored DVI-D Single Link DVI Cable Male / Male 10.0 ft CTLDVISMT-10

Description
These unique cables feature a stainless steel crush resistant jacket over our premium DVI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features Metal protective outer jacket Connectors feature 30 micro inches gold plating providing reliable connectivity Fully molded backshell construction is highly durable RoHS compliant Used to Connect DVI-D Single Link sources and displays Application Digital Signage PC display Professional A/V Digital video
Description
These unique cables feature a stainless steel crush resistant jacket over our premium DVI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features Metal protective outer jacket Connectors feature 30 micro inches gold plating providing reliable connectivity Fully molded backshell construction is highly durable RoHS compliant Used to Connect DVI-D Single Link sources and displays Application Digital Signage PC display Professional A/V Digital video

Suppliers

Company
Product
Description
Supplier Links
Metal Armored DVI-D Single Link DVI Cable Male / Male 10.0 ft - CTLDVISMT-10 - L-com, Inc.
North Andover, MA, United States
Metal Armored DVI-D Single Link DVI Cable Male / Male 10.0 ft
CTLDVISMT-10
Metal Armored DVI-D Single Link DVI Cable Male / Male 10.0 ft CTLDVISMT-10
These unique cables feature a stainless steel crush resistant jacket over our premium DVI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features Metal protective outer jacket Connectors feature 30 micro inches gold plating providing reliable connectivity Fully molded backshell construction is highly durable RoHS compliant Used to Connect DVI-D Single Link sources and displays Application Digital Signage PC display Professional A/V Digital video

These unique cables feature a stainless steel crush resistant jacket over our premium DVI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI.

Features

  • Metal protective outer jacket
  • Connectors feature 30 micro inches gold plating providing reliable connectivity
  • Fully molded backshell construction is highly durable
  • RoHS compliant
  • Used to Connect DVI-D Single Link sources and displays

Application

  • Digital Signage
  • PC display
  • Professional A/V
  • Digital video
Supplier's Site
Ca Dvi-D Sl M/m Mtl Arm 10 L-Com - 17X1901 - Newark, An Avnet Company
Chicago, IL, United States
Ca Dvi-D Sl M/m Mtl Arm 10 L-Com
17X1901
Ca Dvi-D Sl M/m Mtl Arm 10 L-Com 17X1901
CA DVI-D SL M/M MTL ARM 10

CA DVI-D SL M/M MTL ARM 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTLDVISMT-10 17X1901
Product Name Metal Armored DVI-D Single Link DVI Cable Male / Male 10.0 ft Ca Dvi-D Sl M/m Mtl Arm 10 L-Com
Application Audio; Video
Product Type DVI Cable DVI Cable
Cable Length 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with single wire to HID for car lighting - QLC16075 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
DisplayPort Cables - 1828555 - RS Components, Ltd.
Specs
Application Video
Product Type DisplayPort
Cable Length 16.4 ft (50 dm)
View Details