L-com, Inc. Plastic Armored DVI-D Dual Link DVI Cable Male / Male Right Angle, Bottom, 15.0 ft CTLDVIRAPL-15

Description
These unique cables feature a hardened PVC crush resistant jacket over our premium DVI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles DVI cable assembly with plastic protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Hardened PVC material provides 800 PSI crush resistance RoHS compliant Application Digital Signage PC display Professional A/V Digital video
Description
These unique cables feature a hardened PVC crush resistant jacket over our premium DVI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles DVI cable assembly with plastic protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Hardened PVC material provides 800 PSI crush resistance RoHS compliant Application Digital Signage PC display Professional A/V Digital video

Suppliers

Company
Product
Description
Supplier Links
Plastic Armored DVI-D Dual Link DVI Cable Male / Male Right Angle, Bottom, 15.0 ft - CTLDVIRAPL-15 - L-com, Inc.
North Andover, MA, United States
Plastic Armored DVI-D Dual Link DVI Cable Male / Male Right Angle, Bottom, 15.0 ft
CTLDVIRAPL-15
Plastic Armored DVI-D Dual Link DVI Cable Male / Male Right Angle, Bottom, 15.0 ft CTLDVIRAPL-15
These unique cables feature a hardened PVC crush resistant jacket over our premium DVI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles DVI cable assembly with plastic protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Hardened PVC material provides 800 PSI crush resistance RoHS compliant Application Digital Signage PC display Professional A/V Digital video

These unique cables feature a hardened PVC crush resistant jacket over our premium DVI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI.

Features

  • 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles
  • DVI cable assembly with plastic protective outer jacket
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Hardened PVC material provides 800 PSI crush resistance
  • RoHS compliant

Application

  • Digital Signage
  • PC display
  • Professional A/V
  • Digital video
Supplier's Site
Ca Dvi-D Dl M Ra/m Pl Arm 15 L-Com - 28X7535 - Newark, An Avnet Company
Chicago, IL, United States
Ca Dvi-D Dl M Ra/m Pl Arm 15 L-Com
28X7535
Ca Dvi-D Dl M Ra/m Pl Arm 15 L-Com 28X7535
CA DVI-D DL M RA/M PL ARM 15

CA DVI-D DL M RA/M PL ARM 15

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTLDVIRAPL-15 28X7535
Product Name Plastic Armored DVI-D Dual Link DVI Cable Male / Male Right Angle, Bottom, 15.0 ft Ca Dvi-D Dl M Ra/m Pl Arm 15 L-Com
Application Audio; Video
Product Type DVI Cable DVI Cable
Cable Shielding Foil Braid
Cable Length 15 ft (45.72 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-2124-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - TMT6 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-2500/306-600 - WAGO
Specs
Application Instrumentation and Control
View Details