These unique cables feature a hardened PVC crush resistant jacket over our premium DVI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI.
Features
Application
CA DVI-D DL M/M PL ARM 3
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | CTLDVIPL-3 | 28X7532 |
| Product Name | Plastic Armored DVI-D Dual Link DVI Cable Male / Male 3.0 ft | Ca Dvi-D Dl M/m Pl Arm 3 L-Com |
| Application | Audio; Video | |
| Product Type | DVI Cable | DVI Cable |
| Cable Shielding | Foil Braid | |
| Cable Length | 3 ft (9.14 dm) |