L-com, Inc. Plastic Armored DVI-D Dual Link DVI Cable Male / Male 10.0 ft CTLDVIPL-10

Description
These unique cables feature a hardened PVC crush resistant jacket over our premium DVI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles DVI cable assembly with plastic protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Hardened PVC material provides 800 PSI crush resistance RoHS compliant Application Digital video Digital Signage PC display Professional A/V
Description
These unique cables feature a hardened PVC crush resistant jacket over our premium DVI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles DVI cable assembly with plastic protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Hardened PVC material provides 800 PSI crush resistance RoHS compliant Application Digital video Digital Signage PC display Professional A/V

Suppliers

Company
Product
Description
Supplier Links
Plastic Armored DVI-D Dual Link DVI Cable Male / Male 10.0 ft - CTLDVIPL-10 - L-com, Inc.
North Andover, MA, United States
Plastic Armored DVI-D Dual Link DVI Cable Male / Male 10.0 ft
CTLDVIPL-10
Plastic Armored DVI-D Dual Link DVI Cable Male / Male 10.0 ft CTLDVIPL-10
These unique cables feature a hardened PVC crush resistant jacket over our premium DVI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles DVI cable assembly with plastic protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Hardened PVC material provides 800 PSI crush resistance RoHS compliant Application Digital video Digital Signage PC display Professional A/V

These unique cables feature a hardened PVC crush resistant jacket over our premium DVI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI.

Features

  • 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles
  • DVI cable assembly with plastic protective outer jacket
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Hardened PVC material provides 800 PSI crush resistance
  • RoHS compliant

Application

  • Digital video
  • Digital Signage
  • PC display
  • Professional A/V
Supplier's Site
Ca Dvi-D Dl M/m Pl Arm 10 L-Com - 28X7530 - Newark, An Avnet Company
Chicago, IL, United States
Ca Dvi-D Dl M/m Pl Arm 10 L-Com
28X7530
Ca Dvi-D Dl M/m Pl Arm 10 L-Com 28X7530
CA DVI-D DL M/M PL ARM 10

CA DVI-D DL M/M PL ARM 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTLDVIPL-10 28X7530
Product Name Plastic Armored DVI-D Dual Link DVI Cable Male / Male 10.0 ft Ca Dvi-D Dl M/m Pl Arm 10 L-Com
Application Audio; Video
Product Type DVI Cable DVI Cable
Cable Shielding Foil Braid
Cable Length 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details